Tripp Lite logo

Tripp Lite BP12V82 UPS battery Sealed Lead Acid (VRLA) 12 V

Data-sheet quality:
created/standardized by Icecat
Product views:
105157
Info modified on:
10 Aug 2024, 09:54:02
Guarantee:
6-month limited warranty
Long product name Tripp Lite BP12V82 UPS battery Sealed Lead Acid (VRLA) 12 V:

12V DC, 90-Amp Replacement Battery for HCRK and HCRK-INT Medical-Grade Mobile Power Retrofit Kits

Tripp Lite BP12V82 UPS battery Sealed Lead Acid (VRLA) 12 V:

12V DC, 90-Amp Replacement Battery for HCRK and HCRK-INT Medical-Grade Mobile Power Retrofit Kits. Sealed lead acid, maintenance-free, spill/leak proof, AGM battery, simple plug-in connection with included cable – Included in the HCRK and HCRK-INT. This is the replacement battery for the HCRK and HCRK-INT battery.
- 12V DC
- 90-Amp
- Simple plug-in connection with included cable
- Sealed, maintenance-free

Short summary description Tripp Lite BP12V82 UPS battery Sealed Lead Acid (VRLA) 12 V:

Tripp Lite BP12V82, Sealed Lead Acid (VRLA), 12 V, 1 pc(s), Black, Taiwan, 61.5 lbs (27.9 kg)

Long summary description Tripp Lite BP12V82 UPS battery Sealed Lead Acid (VRLA) 12 V:

Tripp Lite BP12V82. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Number of batteries included: 1 pc(s). Weight: 61.5 lbs (27.9 kg), Width: 8.5" (215.9 mm), Height: 7" (177.8 mm). Package width: 14.8" (375.9 mm), Package height: 13.3" (337.8 mm), Package depth: 21.2" (538.5 mm). Master (outer) case width: 14.8" (375.9 mm), Master (outer) case length: 21.2" (538.5 mm), Master (outer) case height: 13.3" (337.8 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.