location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUPC2MBP80K electrical enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Breaker Parallel Tie Cabinet with Maintenance Bypass Switch (for SU80K 3-Phase UPS)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPC2MBP80K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332167255 show
Category:
Plastic/metal boxes for protecting electrical wiring and electrical equipment.
Electrical Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:07:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime limited warranty
Long product name Tripp Lite SUPC2MBP80K electrical enclosure :
The short editorial description of Tripp Lite SUPC2MBP80K electrical enclosure

3-Breaker Parallel Tie Cabinet with Maintenance Bypass Switch (for SU80K 3-Phase UPS)
More>>>
Tripp Lite SUPC2MBP80K electrical enclosure:
The official marketing text of Tripp Lite SUPC2MBP80K electrical enclosure as supplied by the manufacturer

Tripp Lite's parallel tie cabinet provides a means for safely paralleling two UPS systems for non-redundant combined mode operation. Non-redundant configuration combines the output of two UPS systems to support twice the output current. Built-in Maintenance Bypass Switch enables UPS maintenance and repair of with no disruption in power to connected equipment. Two input breakers receive incoming power from the UPS and are connected to heavy duty copper buswork and an output breaker rated for the total UPS capacity of the two UPS systems combined. See owners manual and Tripp Lite Parallel Tie Cabinet with Bypass Panel download for detailed specifications, dimensional drawings, operational flow charts and technical descriptions.Compatible with two Tripp Lite SU80K UPS systems.
- Parallel tie cabinet provides a means for safely paralleling two UPS systems for non-redundant combined mode operation
- Non-redundant configuration combines the output of two UPS systems to support twice the output current
- Built-in Maintenance Bypass Switch enables UPS maintenance and repair of with no disruption in power to connected equipment
- Two input breakers receive incoming power from the UPS and are connected to heavy duty copper buswork and an output breaker rated for the total UPS capacity of the two UPS systems combined
- Compatible with two Tripp Lite SU80K UPS systems

Short summary description Tripp Lite SUPC2MBP80K electrical enclosure:
This short summary of the Tripp Lite SUPC2MBP80K electrical enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUPC2MBP80K, 38.1" (968.5 mm), 11.8" (299.7 mm), 69.5" (1765.3 mm), 485 lbs (220 kg), 490.1 lbs (222.3 kg), 12.5" (317.5 mm)

Long summary description Tripp Lite SUPC2MBP80K electrical enclosure:
This is an auto-generated long summary of Tripp Lite SUPC2MBP80K electrical enclosure based on the first three specs of the first five spec groups.

Tripp Lite SUPC2MBP80K. Width: 38.1" (968.5 mm), Depth: 11.8" (299.7 mm), Height: 69.5" (1765.3 mm). Country of origin: United States, Quantity per master (outer) case: 1 pc(s), Master (outer) case weight: 490.1 lbs (222.3 kg)

Technical details
Product color
Gray
Compliance certificates
RoHS
Weight & dimensions
Width
38.1" (968.5 mm)
Depth
11.8" (299.7 mm)
Height
69.5" (1765.3 mm)
Weight
485 lbs (220 kg)
Package weight
490.1 lbs (222.3 kg)
Package depth
12.5" (317.5 mm)
Weight & dimensions
Package width
38.9" (987.6 mm)
Package height
70.3" (1784.4 mm)
Logistics data
Country of origin
United States
Quantity per master (outer) case
1 pc(s)
Master (outer) case weight
490.1 lbs (222.3 kg)
Master (outer) case length
12.5" (317.5 mm)
Master (outer) case width
38.9" (987.6 mm)
Master (outer) case height
70.3" (1784.4 mm)