location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC CAT 6 Patch Panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 Patch Panel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAT6PNL-24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304238560 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:32:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC CAT 6 Patch Panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ports quantity: 24
  • - 1U
  • - Black
Long product name APC CAT 6 Patch Panel 1U :
The short editorial description of APC CAT 6 Patch Panel 1U

CAT 6 Patch Panel, 24 port RJ45 to 110 568 A/B color coded
More>>>
APC CAT 6 Patch Panel 1U:
The official marketing text of APC CAT 6 Patch Panel 1U as supplied by the manufacturer

- EIA/TIA Approved
- Wire Management
- 110/Krone Termination

Short summary description APC CAT 6 Patch Panel 1U:
This short summary of the APC CAT 6 Patch Panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

APC CAT 6 Patch Panel, RJ-45, Black, Rack mounting, 1U, 19" (483 mm), 1.69" (43 mm)

Long summary description APC CAT 6 Patch Panel 1U:
This is an auto-generated long summary of APC CAT 6 Patch Panel 1U based on the first three specs of the first five spec groups.

APC CAT 6 Patch Panel. Connector(s): RJ-45. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 19" (483 mm), Height: 1.69" (43 mm), Depth: 1.3" (33 mm)

Network
Ports quantity
24
Connector(s)
RJ-45
Design
Product color
Black
Mounting
Rack mounting
Rack capacity
1U
Weight & dimensions
Width
19" (483 mm)
Height
1.69" (43 mm)
Depth
1.3" (33 mm)
Weight
14.8 oz (420 g)
Logistics data
Harmonized System (HS) code
85371098
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)