location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 2000 optical disc case Sleeve case 1 discs White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 10 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705020008
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 2000 optical disc case Sleeve case 1 discs White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case
  • - 1 discs
  • - Material: Cardboard
  • - Optical disc diameter: 120 mm
  • - White
Long product name HERMA 2000 optical disc case Sleeve case 1 discs White :
The short editorial description of HERMA 2000 optical disc case Sleeve case 1 discs White

CD-PostPack mailing envelope with insert tab closure, White, 220x124 mm, Cardboard, 10 pcs.
More>>>
Short summary description HERMA 2000 optical disc case Sleeve case 1 discs White:
This short summary of the HERMA 2000 optical disc case Sleeve case 1 discs White data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 2000, Sleeve case, 1 discs, White, Cardboard, 120 mm, 8.66" (220 mm)

Long summary description HERMA 2000 optical disc case Sleeve case 1 discs White:
This is an auto-generated long summary of HERMA 2000 optical disc case Sleeve case 1 discs White based on the first three specs of the first five spec groups.

HERMA 2000. Case type: Sleeve case, CD capacity: 1 discs, Product color: White. Width: 8.66" (220 mm), Depth: 0.197" (5 mm), Height: 4.88" (124 mm). Quantity per pack: 10 pc(s)

Brand Image Article code product Stock Price from
HERMA

HERMA 7685 optical disc case Sleeve case 6 discs Transparent
(show image)
7685 CD/DVD pockets, 306.5x233 mm 5 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 7691 optical disc case Box case 30 discs Transparent
(show image)
7691 CD/DVD box, 130x150 mm incl. 5 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 7686 optical disc case Sleeve case 2 discs Transparent
(show image)
7686 CD/DVD pockets, 145x135 mm 5 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 7688 optical disc case Sleeve case 1 discs Transparent
(show image)
7688 CD/DVD pockets, 129x130 mm 10 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 7689 optical disc case Sleeve case Transparent
(show image)
7689 CD/DVD file, 180x151 mm incl. 5 pockets 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2002 optical disc case Sleeve case 1 discs White
(show image)
2002 CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 200 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 2001 optical disc case Sleeve case 1 discs White
(show image)
2001 CD-PostPack mailing envelope with insert tab closure white 220x124 mm cardboard 25 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)