location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smit Visual enamel Design profile 120 x 300 cm whiteboard 47.2 x 118.1" (1200 x 3000 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual Check ‘Smit Visual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Whiteboard enamel Design profile 120 x 300 cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11101.100
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Smit Visual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Smit Visual enamel Design profile 120 x 300 cm whiteboard 47.2 x 118.1" (1200 x 3000 mm) :
The short editorial description of Smit Visual enamel Design profile 120 x 300 cm whiteboard 47.2 x 118.1" (1200 x 3000 mm)

Whiteboard enamel Design profile 120 x 300 cm
More>>>
Short summary description Smit Visual enamel Design profile 120 x 300 cm whiteboard 47.2 x 118.1" (1200 x 3000 mm):
This short summary of the Smit Visual enamel Design profile 120 x 300 cm whiteboard 47.2 x 118.1" (1200 x 3000 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual Whiteboard enamel Design profile 120 x 300 cm, 47.2 x 118.1" (1200 x 3000 mm)

Long summary description Smit Visual enamel Design profile 120 x 300 cm whiteboard 47.2 x 118.1" (1200 x 3000 mm):
This is an auto-generated long summary of Smit Visual enamel Design profile 120 x 300 cm whiteboard 47.2 x 118.1" (1200 x 3000 mm) based on the first three specs of the first five spec groups.

Smit Visual Whiteboard enamel Design profile 120 x 300 cm. Working area: 47.2 x 118.1" (1200 x 3000 mm), Product color: White. Width: 47.2" (1200 mm), Height: 118.1" (3000 mm)

Brand Image Article code product Stock Price from
Smit Visual

Smit Visual enamel Design profile 45 x 60 cm whiteboard 17.7 x 23.6" (450 x 600 mm)
(show image)
11101.111 Whiteboard enamel Design profile 45 x 60 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 120 x 240 cm whiteboard 47.2 x 94.5" (1200 x 2400 mm)
(show image)
11101.101 Whiteboard enamel Design profile 120 x 240 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 100 x 150 cm whiteboard 39.4 x 59.1" (1000 x 1500 mm)
(show image)
11101.106 Whiteboard enamel Design profile 100 x 150 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 60 x 90 cm whiteboard 23.6 x 35.4" (600 x 900 mm)
(show image)
11101.110 Whiteboard enamel Design profile 60 x 90 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 90 x 120 cm whiteboard 35.4 x 47.2" (900 x 1200 mm)
(show image)
11101.109 Whiteboard enamel Design profile 90 x 120 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 90 x 180 cm whiteboard 35.4 x 70.9" (900 x 1800 mm)
(show image)
11101.108 Whiteboard enamel Design profile 90 x 180 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 100 x 100 cm whiteboard 39.4 x 39.4" (1000 x 1000 mm)
(show image)
11101.107 Whiteboard enamel Design profile 100 x 100 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 120 x 180 cm whiteboard 47.2 x 70.9" (1200 x 1800 mm)
(show image)
11101.102 Whiteboard enamel Design profile 120 x 180 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 100 x 180 cm whiteboard 39.4 x 70.9" (1000 x 1800 mm)
(show image)
11101.105 Whiteboard enamel Design profile 100 x 180 cm 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual enamel Design profile 100 x 200 cm whiteboard 39.4 x 78.7" (1000 x 2000 mm)
(show image)
11101.104 Whiteboard enamel Design profile 100 x 200 cm 0.00
(excl. VAT)
0 (incl. VAT)