location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation SLR32 32Gb Blank data tape 0.248" (6.3 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SLR32 32Gb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84980236677
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Imation SLR32 32Gb Blank data tape 0.248" (6.3 mm) :
The short editorial description of Imation SLR32 32Gb Blank data tape 0.248" (6.3 mm)

Imation datatape SLR32 32Gb
More>>>
Short summary description Imation SLR32 32Gb Blank data tape 0.248" (6.3 mm):
This short summary of the Imation SLR32 32Gb Blank data tape 0.248" (6.3 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Imation SLR32 32Gb, Blank data tape, 32 GB, 5 - 45 °C, 20 - 80%, 20 - 80%, 0.248" (6.3 mm)

Long summary description Imation SLR32 32Gb Blank data tape 0.248" (6.3 mm):
This is an auto-generated long summary of Imation SLR32 32Gb Blank data tape 0.248" (6.3 mm) based on the first three specs of the first five spec groups.

Imation SLR32 32Gb. Product type: Blank data tape, Compressed capacity: 32 GB. Tape size: 0.248" (6.3 mm), Tape thickness: 10000 µm. Total storage capacity: 16 GB

Brand Image Article code product Stock Price from
Imation

Imation Datatape SLR5 8Gb Blank data tape 0.248" (6.3 mm)
(show image)
84980236206 Datatape SLR5 8Gb 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 140GB SLR140 Blank data tape 0.315" (8 mm)
(show image)
74040183613 140GB SLR140 0.00
(excl. VAT)
0 (incl. VAT)