Lenovo logo

Lenovo 2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory memory module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101735
Info modified on:
24 Apr 2024, 11:46:32
Guarantee:
3 year
Long product name Lenovo 2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory memory module:

2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory

Lenovo 2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory memory module:

The Lenovo 2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory offering lets you upgrade standard system memory capacity to improve overall system performance. Features and benefits include:
Test-proven 100% compatibility on listed ThinkCentre systems
Meets stringent ThinkCentre reliability standards for memory products
Maximum data transfer rate of up to 6,400 MBps
240-pin UDIMM with gold-plated leads
Serial presence detect and decode functions
Authenticity seal on every UDIMM

Short summary description Lenovo 2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory memory module:

Lenovo 2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory, 2 GB, 800 MHz, 240-pin DIMM

Long summary description Lenovo 2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory memory module:

Lenovo 2GB PC2-6400 800MHz DDR2 SDRAM UDIMM memory. Internal memory: 2 GB, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.