Smit Visual enamel Softline profile 45 x 60 cm whiteboard 17.7 x 23.6" (450 x 600 mm)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35479
Info modified on:
07 Mar 2024, 15:34:52
Long product name Smit Visual enamel Softline profile 45 x 60 cm whiteboard 17.7 x 23.6" (450 x 600 mm):

Whiteboard enamel Softline profile 45 x 60 cm

Short summary description Smit Visual enamel Softline profile 45 x 60 cm whiteboard 17.7 x 23.6" (450 x 600 mm):

Smit Visual Whiteboard enamel Softline profile 45 x 60 cm, 17.7 x 23.6" (450 x 600 mm)

Long summary description Smit Visual enamel Softline profile 45 x 60 cm whiteboard 17.7 x 23.6" (450 x 600 mm):

Smit Visual Whiteboard enamel Softline profile 45 x 60 cm. Working area: 17.7 x 23.6" (450 x 600 mm), Product color: White. Width: 17.7" (450 mm), Height: 23.6" (600 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.