Smit Visual coated steel 60 x 90 cm whiteboard 23.6 x 35.4" (600 x 900 mm)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24210
Info modified on:
07 Mar 2024, 15:34:52
Long product name Smit Visual coated steel 60 x 90 cm whiteboard 23.6 x 35.4" (600 x 900 mm):

Whiteboard coated steel 60 x 90 cm

Short summary description Smit Visual coated steel 60 x 90 cm whiteboard 23.6 x 35.4" (600 x 900 mm):

Smit Visual Whiteboard coated steel 60 x 90 cm, 23.6 x 35.4" (600 x 900 mm)

Long summary description Smit Visual coated steel 60 x 90 cm whiteboard 23.6 x 35.4" (600 x 900 mm):

Smit Visual Whiteboard coated steel 60 x 90 cm. Working area: 23.6 x 35.4" (600 x 900 mm), Product color: White. Width: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.