Smit Visual enamel Design profile 100 x 180 cm whiteboard 39.4 x 70.9" (1000 x 1800 mm)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11675
Info modified on:
07 Mar 2024, 15:34:52
Long product name Smit Visual enamel Design profile 100 x 180 cm whiteboard 39.4 x 70.9" (1000 x 1800 mm):

Whiteboard enamel Design profile 100 x 180 cm

Short summary description Smit Visual enamel Design profile 100 x 180 cm whiteboard 39.4 x 70.9" (1000 x 1800 mm):

Smit Visual Whiteboard enamel Design profile 100 x 180 cm, 39.4 x 70.9" (1000 x 1800 mm)

Long summary description Smit Visual enamel Design profile 100 x 180 cm whiteboard 39.4 x 70.9" (1000 x 1800 mm):

Smit Visual Whiteboard enamel Design profile 100 x 180 cm. Working area: 39.4 x 70.9" (1000 x 1800 mm), Product color: White. Width: 39.4" (1000 mm), Height: 70.9" (1800 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.