location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Car Charger for iPhone and iPod Black Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Charger for iPhone and iPod
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33410EU
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington Car Charger for iPhone and iPod Black Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger type: Auto
  • - Black
  • - 12 V
Guarantee: 2-Year warranty
Long product name Kensington Car Charger for iPhone and iPod Black Auto :
The short editorial description of Kensington Car Charger for iPhone and iPod Black Auto

Car Charger for iPhone and iPod
More>>>
Kensington Car Charger for iPhone and iPod Black Auto:
The official marketing text of Kensington Car Charger for iPhone and iPod Black Auto as supplied by the manufacturer

Charge your iPhone or iPod from your car’s 12-volt power outlet. Or connect a USB cable (sold separately) to charge your other USB powered devices.
- Detachable power cable allows you to charge your iPhone or iPod from your car or computer.
- LED power indicator.
- Built-in safety fuse.
- Charges iPhone and all iPod models with dock connector (Excluding 3rd Generation iPod.).
- Compatible with iPhone and any iPod with dock connector (excluding 3rd Generation iPod.).

Short summary description Kensington Car Charger for iPhone and iPod Black Auto:
This short summary of the Kensington Car Charger for iPhone and iPod Black Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Car Charger for iPhone and iPod, Auto, Black

Long summary description Kensington Car Charger for iPhone and iPod Black Auto:
This is an auto-generated long summary of Kensington Car Charger for iPhone and iPod Black Auto based on the first three specs of the first five spec groups.

Kensington Car Charger for iPhone and iPod. Charger type: Auto. Input voltage: 12 V. Product color: Black

Performance
Charger type *
Auto
Design
Product color *
Black
Power
Input voltage
12 V
Weight & dimensions
Weight
5.64 oz (160 g)
Country Distributor
United Kingdom 1 distributor(s)