location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X656de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16M1852 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 55 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 100.1 lbs (45.4 kg)
Long product name Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm :
The short editorial description of Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm

Copy, Fax, Scan, Duplex, 1200 x 1200 dpi, 9.5 seconds, 55 ppm, 275000 pages per month, 600 MHz, Flatbed scanner with ADF, White
More>>>
Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm:
The official marketing text of Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm as supplied by the manufacturer

A Proven Business Winner
We’ve upgraded this 4-in-1 touch screen laser MFP with a hard disk for superior performance and output management.

A Perfect Workgroup Companion
Robust and reliable for advanced performance and incredible 55 ppm output speed. A hard disk, provided standard, provides greater solutions flexibility and lets you work faster and more productively—all commanded by a 9” touch screen.

A Large-Impact Touch Screen
The extra large 9” color touch screen is command central and can be tailored with the apps and shortcuts you need most.

Personalized User Settings
MyMFP feature lets multiple users save and re-access their personal copy/scan settings and address book on a simple flash drive—even their own touch screen configuration.

Less Work for the Help Desk
Network-ready and very easy to set up, plus Universal Driver support for simple multiple deployment. Also includes free MarkVision™ Professional software for time-saving remote management. Ships with an 18,000*-page print cartridge and offers a 36,000*-page cartridge at replacement time. (*Average standard yield, ISO/IEC 19752)

Get Efficient with Solution Apps
Opt for one of Lexmark's leading workflow-enhancing applications to help you lower costs, analyze usage data, expand your functionality, and move information more securely. Just call a Lexmark representative to get started.

Short summary description Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm:
This short summary of the Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X656de, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm:
This is an auto-generated long summary of Lexmark X656de Laser A4 1200 x 1200 DPI 55 ppm based on the first three specs of the first five spec groups.

Lexmark X656de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Duplex print speed (black, normal quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
9.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
53 cpm
Copy speed (black, normal, US Letter)
55 cpm
Time to first copy (black, normal)
7.5 s
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan speed (black)
55 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
275000 pages per month
Digital sender
No
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
550 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Maximum number of input trays
6
Maximum input capacity
3200 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-TTLS, MD5, SSL/TLS
Network printing methods
LPR/LPD, Direct IP (Port 9100), Socket (Raw TCP/IP), HTTP, NDS, NDPS/NEPS, Enhanced IP (Port 9400), FTP, TFTP, IPP 1.1, ThinPrint
Performance
Maximum internal memory
1280 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
600 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (duplex printing)
56 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
55 dB
Sound pressure level (quiet mode)
52 dB
Sound power level (standby)
29 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9"
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 120000" (0 - 3048 m)
Certificates
Certification
Energy Star, Blue Angel (RAL-UZ-122), CE A, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 A, EN 55024, CISPR 22 A, IEC 60320, GS (TÜV), EN 60825-1, ACMA A-tick mark A, AS/NZS 60950-1, EK Mark, KCC MIC Mark, CCC A, UL AR, CS, TÜV Rh, CNC, ANATEL, SUBTEL, MTC, MOC, TK, TEC, SIRIM, ICASA, R&TTE ETSI ES 203 021,-2,-3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
100.1 lbs (45.4 kg)
Packaging data
Package weight
132.1 lbs (59.9 kg)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
29.7 x 21.6 x 24.1" (755 x 548 x 611 mm)
Network ready
Yes
Power supply type
AC
Wireless technology
No
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Connectivity technology
Wired
Package dimensions (WxDxH)
40.2 x 28.9 x 27.6" (1020 x 735 x 700 mm)