location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36328 keyboard USB QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36328
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36328
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:05:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 0A36328 keyboard USB QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - QWERTY English
  • - Full-size (100%)
  • - Black
Long product name Lenovo 0A36328 keyboard USB QWERTY English Black :
The short editorial description of Lenovo 0A36328 keyboard USB QWERTY English Black

Cherry Smartcard Keyboard from Lenovo (U.S. English)
More>>>
Lenovo 0A36328 keyboard USB QWERTY English Black:
The official marketing text of Lenovo 0A36328 keyboard USB QWERTY English Black as supplied by the manufacturer

The Cherry Smartcard Keyboard from Lenovo features an integrated smart card reader, adjustable tilt, and a 1.8 meter cable to increase flexibility and comfort. The Cherry Smartcard Keyboard from Lenovo can be used for identification systems, secure Web applications, and to secure banking transactions and logins.

Short summary description Lenovo 0A36328 keyboard USB QWERTY English Black:
This short summary of the Lenovo 0A36328 keyboard USB QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36328, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Lenovo 0A36328 keyboard USB QWERTY English Black:
This is an auto-generated long summary of Lenovo 0A36328 keyboard USB QWERTY English Black based on the first three specs of the first five spec groups.

Lenovo 0A36328. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104. Cable length: 70.9" (1.8 m). Product color: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Keyboard number of keys
104
Purpose
PC/server
Smart card reader
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Features
Cable length
70.9" (1.8 m)
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
18 x 6.69 x 2.05" (458 x 170 x 52 mm)