location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ECBRACKET2 mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECBRACKET2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030847599 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:33:22
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com ECBRACKET2 mounting kit Black :
The short editorial description of StarTech.com ECBRACKET2 mounting kit Black

StarTech.com ExpressCard 34mm to 54mm Stabilizer Adapter - 3 Pack - ExpressCard bRacket - ExpressCard stabilizer 34 to 54
More>>>
StarTech.com ECBRACKET2 mounting kit Black:
The official marketing text of StarTech.com ECBRACKET2 mounting kit Black as supplied by the manufacturer

Install a 34mm ExpressCard into a 54mm ExpressCard slot, without card slippage

The ECBRACKET2 ExpressCard 34mm to 54mm Stabilizer Adapter helps prevent side-to-side movement of a 34mm ExpressCard, while the card is connected to a 54mm ExpressCard slot.

The ExpressCard 34/54 stabilizer can be attached to almost any 34mm ExpressCard to provide added stability and security for your card adapter, including flushmount designed cards.

The ExpressCard 34 stabilizer bracket comes in a package of three, so you won't need to swap adapters when using different EC cards.

The StarTech.com Advantage

- Easily clips onto most 34mm ExpressCards and provides stability inside 54mm ExpressCard slots
- Works with flushmount designed ExpressCards as well as traditional ExpressCard designs
- Backed by a StarTech.com 2-year warranty and lifetime technical support

Short summary description StarTech.com ECBRACKET2 mounting kit Black:
This short summary of the StarTech.com ECBRACKET2 mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ECBRACKET2, Black

Long summary description StarTech.com ECBRACKET2 mounting kit Black:
This is an auto-generated long summary of StarTech.com ECBRACKET2 mounting kit Black based on the first three specs of the first five spec groups.

StarTech.com ECBRACKET2. Product color: Black

Technical details
Product color *
Black
Other features
Quantity
3
Weight & dimensions
Weight
0.212 oz (6 g)
Width
0.827" (21 mm)
Weight & dimensions
Depth
1.57" (40 mm)
Height
0.118" (3 mm)
Packaging data
Package width
3.54" (90 mm)
Package depth
4.92" (125 mm)
Package height
0.157" (4 mm)
Package weight
0.282 oz (8 g)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)