location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10018DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598012006
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - Standard Yield
  • - Brand compatibility: HP
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield :
The short editorial description of MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield

MM Print Supplies 10018DK - HP No.364XL CB323EE
More>>>
MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield:
The official marketing text of MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield:
This short summary of the MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE), Standard Yield, Cyan, 11.5 ml

Long summary description MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield:
This is an auto-generated long summary of MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE) ink cartridge Standard Yield based on the first three specs of the first five spec groups.

MM Cyan Inkjet Cartridge - Replaces HP No.364XL (CB323EE). Cartridge capacity: Standard Yield, Color ink volume: 11.5 ml, Printing colors: Cyan

Features
Print technology
Inkjet printing
Color ink volume
11.5 ml
Cartridge capacity
Standard Yield
Printing colors *
Cyan
Brand compatibility *
HP
Features
Cartridge return & recycling
Yes
Color
Yes
Weight & dimensions
Package weight
1.41 oz (40 g)
Package type
Blister
Brand Image Article code product Stock Price from
MM 10017UK ink cartridge 1 pc(s) Standard Yield Black MM 10017UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10017UK 10017UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack C/M/Y Ink No.364XL ink cartridge Standard Yield Cyan, Magenta, Yellow MM Value Pack C/M/Y Ink No.364XL ink cartridge Standard Yield Cyan, Magenta, Yellow
(show image)
10023DK Value Pack C/M/Y Ink No.364XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.364XL (CB325EE) ink cartridge Standard Yield MM Yellow Inkjet Cartridge - Replaces HP No.364XL (CB325EE) ink cartridge Standard Yield
(show image)
10020DK Yellow Inkjet Cartridge - Replaces HP No.364XL (CB325EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.364XL (CB324EE) ink cartridge Standard Yield MM Magenta Inkjet Cartridge - Replaces HP No.364XL (CB324EE) ink cartridge Standard Yield
(show image)
10019DK Magenta Inkjet Cartridge - Replaces HP No.364XL (CB324EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.364XL (CN684EE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.364XL (CN684EE) ink cartridge 1 pc(s) Standard Yield
(show image)
10017DK Black Inkjet Cartridge - Replaces HP No.364XL (CN684EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.933XL ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.933XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
10041DK Cyan Inkjet Cartridge - Replaces HP No.933XL 0.00
(excl. VAT)
0 (incl. VAT)