Cuisipro 74-7163 Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11051
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cuisipro 74-7163 Black, Stainless steel:

Parmesan Rasp, 29.2 cm

Short summary description Cuisipro 74-7163 Black, Stainless steel:

Cuisipro 74-7163, Black, Stainless steel, Stainless steel, Vertical, 11.5" (292 mm)

Long summary description Cuisipro 74-7163 Black, Stainless steel:

Cuisipro 74-7163. Product color: Black, Stainless steel, Material: Stainless steel, Type: Vertical. Height: 11.5" (292 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.