location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS /TV server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS Server/TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
670637-425 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:22
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard
Long product name HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS /TV server :
The short editorial description of HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS /TV server

HP ProLiant DL360p Gen8 E5-2620 2.0GHz 6-core 1P 8GB-R P420i FBWC 6 SFF 460W PS Server/TV
More>>>
Short summary description HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS /TV server:
This short summary of the HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS /TV server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS Server/TV

Long summary description HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS /TV server:
This is an auto-generated long summary of HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS /TV server based on the first three specs of the first five spec groups.

HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS Server/TV

Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 18:59:22
Uk has collected 4 expert reviews for HPE ProLiant DL360p Gen8 E5-2620 1P 8GB-R P420i FBWC 6 SFF 460W PS /TV server and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2013-09-26 18:59:17
The DL360p Gen8 1U rack server delivers support for Intel's E5-2600 Xeons and targets businesses looking for a rack dense package which can handle high demand workloads.The launch of the Gen8 ProLiants represents the culmination of Project Voyager – HP's...
Bottom line The ProLiant DL360p Gen8 is well designed and packs a high-end specification into its compact 1U rack chassis. Storage potential is great as there is plenty of room to grow and HP's new iLO4 controller cannot be beaten when it comes to management and m...
100%
storagereview.com
Updated:
2014-10-17 03:11:36
The HP DL360p Gen8 is a leading 1U server designed to support the needs of both large data centers that require the compute density that this versatile server offers as well as small and medium sized businesses that appreciate and want to leverage the val...
Good Hardened platform, Complete server management suite, Great on-board networking options...
Bad Support contract required for long-term non-critical software/BIOS updates...
Bottom line The HP ProLiant DL360p Gen8 is a high-density compute platform that's a great fit when reliability and cost take precedence over the latest and greatest technology. Even two plus years after initial launch, the DL360p stands out as a hardened enterprise s...
0%