location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC362dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44952104
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 600 DPI
  • - A4 24 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 63.9 lbs (29 kg)
Long product name OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm :
The short editorial description of OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm

Print, Scan, Copy, 1200 x 1200dpi, 24ppm, 45000 pages/month, 8.5 seconds, Fast Ethernet, USB 2.0, 500W, 533MHz, 29kg
More>>>
Short summary description OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm:
This short summary of the OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC362dn, Laser, Color printing, 1200 x 600 DPI, Color copying, Color scanning, A4

Long summary description OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm:
This is an auto-generated long summary of OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

OKI MC362dn. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 22 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:26:59
Uk has collected 6 expert reviews for OKI MC362dn Laser A4 1200 x 600 DPI 24 ppm and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcmag.com
Updated:
2015-06-25 07:59:58
A close cousin to the OKI MC562w that I recently reviewed, the OKI MC362w%displayPrice% at %seller% color multifunction printer (MFP) offers most of the same features and only a little slower speed. It's meant for lighter-duty use, which makes its natural...
Good Prints. Copies. Scans. Faxes. Direct email. Duplexing (one-side-at-a-time) automatic document feeder. Duplex printing.
Bad Subpar photo quality for a color laser-class printer...
Bottom line The OKI MC362w MFP color laser is a little weak on photo quality, but does better than most on features that matter more in an office, including paper handling and both text and graphics quality...
80%
computershopper.com
Updated:
2015-06-25 07:59:58
of high-volume, low-cost-per-page inkjets—you typically have to buy a relatively pricey, high-volume color laser printer to see a speed or per-page-cost benefit. Many lower-volume, lower-cost color lasers no longer have the performance and CPP advanta...
Good Decent print, copy, scan speeds, Well-built, 50-page auto-duplexing ADF, Good print quality, 100-sheet override tray...
Bad High cost per page, No Wi-Fi Direct, Photo print quality is below par at default settings...
Bottom line This laser-class multifunction provides high-volume printing and loads of productivity features for workgroup use. Our main quibble: The value proposition gets watered down by its high cost per page...
60%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)