location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C321dn Color 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C321dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44951534 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C321dn Color 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 600 DPI
  • - Printing colors: White
  • - A4 22 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LED
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 532 MHz
Long product name OKI C321dn Color 1200 x 600 DPI A4 :
The short editorial description of OKI C321dn Color 1200 x 600 DPI A4

C321dn 532MHz, 128MB, PCL/PostScript, 1200 x 600dpi, internet, 22kg, White.
More>>>
Short summary description OKI C321dn Color 1200 x 600 DPI A4:
This short summary of the OKI C321dn Color 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C321dn, Laser, Color, 1200 x 600 DPI, A4, 22 ppm, Duplex printing

Long summary description OKI C321dn Color 1200 x 600 DPI A4:
This is an auto-generated long summary of OKI C321dn Color 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI C321dn. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Display: LED. Network ready. Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:25:52
Uk has collected 6 expert reviews for OKI C321dn Colour 1200 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-02 19:25:51
If you're looking for a cheap network colour laser with a fair turn of speed, Oki's C321dn could be just the device. It delivers mono and colour print speeds of 22ppm and 20ppm and includes an integral duplexer, yet costs just a shade over £100. Tipping...
Good Simple installation, Speedy print times...
Bad Expensive to run, Small memory allocation...
Bottom line Its steep running costs and minimal features mean that Oki's C321dn won't suit every office. On the other hand, it does deliver in the speed stakes and its remarkably low price will certainly appeal to businesses with only an occasional need for printi...
60%
techradar.com
Updated:
2019-12-02 19:25:51
Laser printers, once the preserve of business users, have come down in price to the point where most people can afford one for the home or home office. The advantages of a laser printer over an inkjet are its (usually) low running costs, excellent text ou...
Good Excellent text output, Robust build, Meaty paper tray, Cheap to buy, Fast output...
Bad Poor photo printing, No Wi, Fi connectivity, No mobile printing options, Second paper tray weak, A little heavy...
Bottom line Is the Oki C321dn worth buying? Yes, if you intend to use it in the role for which it was designed, a small office or home office environment, or maybe as a manager's private printer in a bigger business. If you want a fast, cheap laser printer that offe...
80%
techradar.com/au/
Updated:
2019-12-02 19:25:51
Laser printers, once the preserve of business users, have come down in price to the point where most people can afford one for the home or home office. The advantages of a laser printer over an inkjet are its (usually) low running costs, excellent text ou...
Good Excellent text output, Robust build, Meaty paper tray, Cheap to buy, Fast output...
Bad Poor photo printing, No WiFi connectivity, No mobile printing options, Second paper tray weak, A little heavy...
Bottom line Is the Oki C321dn worth buying? Yes, if you intend to use it in the role for which it was designed, a small office or home office environment, or maybe as a manager's private printer in a bigger business. If you want a fast, cheap laser printer that offe...
80%
macworld.co.uk
Updated:
2019-12-02 19:25:51
Oki’s C321dn is one of the most affordable colour laser printers currently available, with a number of online stores selling it for around £220.00. It’s a fairly basic model, as you might expect, but it provides good performance and print quality, alo...
Good low initial cost, good performance, attractive colour output...
Bad no wifi or iOS support, slightly above average running costs...
Bottom line The only minor disadvantage is that running costs are a little above average. Oki's toner cartridges are only available in one size, but we've seen a multi-pack with all four cartridges selling online for about £235.00. That will allow you to print 2,200...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)