location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cisco GLC-LH-SMD Compatible SFP Transceiver Module - 1000BASE-LH~Cisco GLC-LH-SMD Compatible SFP Module - 1000BASE-LH - 1GbE Single Mode Fiber SMF Optic Transceiver - 1GE Gigabit Ethernet SFP - LC 20km - 1310nm - DDM Cisco Firepower, IE2000, IE4000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFPG1320C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846677 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100% CISCO GLC-LH-SMD COMPATIBLE: Works with Cisco switches like Firepower, IE2000, IE4000, C9300, IE3000 and others
  • - TECHNICAL SPECS: 1000BASE-LH / 1 Gbps / Single Mode (SMF) / LC Connector / 1310nm / Digital Diagnostic Monitoring (DDM) / Distances up to 20km (12.4mi)
  • - TESTED FOR OEM HOST COMPATIBILITY: Hot-swappable in Cisco routers and switches; DDM support reports the transceiver's status to most SNMP network management tools
  • - WORKS WITH MSA COMPLIANT SWITCHES: Also works with switch models from Ubiquiti, D-Link, Netgear, Supermicro, TP-Link and more that accept uncoded modules
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this SFP module is backed for life (lifetime of module, not network switch), including free lifetime 24/5 multi-lingual technical assistance.
Guarantee: Lifetime
Long product name StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm :
The short editorial description of StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm

StarTech.com Cisco GLC-LH-SMD Compatible SFP Module - 1000BASE-LH - 1GbE Single Mode Fiber SMF Optic Transceiver - 1GE Gigabit Ethernet SFP - LC 20km - 1310nm - DDM Cisco Firepower (SFPG1320C)
More>>>
StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm:
The official marketing text of StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm as supplied by the manufacturer

1000 Mbps (1 Gbps) | Single Mode Fiber | LC | 20 km (12.4 mi) | Lifetime WarrantyThe SFPG1320C is a Cisco GLC-LH-SMD compatible fiber transceiver module that has been designed, programmed and tested to work with Cisco® brand switches and routers. It delivers dependable 1 GbE connectivity over fiber cable, for 1000BASE-LH compliant networks, with a maximum distance of up to 20 km (12.4 mi).Technical Specifications:• Wavelength: 1310nm• Maximum Data Transfer Rate: 1.25 Gbps• Type: Single Mode Fiber• Connection Type: LC Connector• Maximum Transfer Distance: 20 km (12.4 mi)• MTBF: 2,722,277 hours• Power Consumption: Less than 1 Watt• Digital Diagnostics Monitoring (DDM): YesThis SFP fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.StarTech.com SFPsAll StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.The StarTech.com Advantage

Short summary description StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm:
This short summary of the StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SFPG1320C, Fiber optic, 1250 Mbit/s, SFP, LC, LH, 787401.6" (20000 m)

Long summary description StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of StarTech.com SFPG1320C network transceiver module Fiber optic 1250 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.

StarTech.com SFPG1320C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product color: Silver, Mean time between failures (MTBF): 2722277 h, Brand compatibility: Cisco. Power consumption (typical): 1 W. Width: 0.472" (12 mm), Depth: 2.36" (60 mm), Height: 0.394" (10 mm). Number of products included: 1 pc(s), Package width: 4.65" (118 mm), Package depth: 3.62" (92 mm)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Multi-mode fiber (MMF) supported
No
Fiber optic connector
LC
SFP transceiver standard
LH
Maximum transfer distance
787401.6" (20000 m)
Wavelength
1310 nm
Networking standards
IEEE 802.3z
Duplex system
Full, Half
Digital Diagnostics Monitoring (DDM)
Yes
Wavelength-division multiplexing (WDM)
No
Features
Product color
Silver
Hot-swap
Yes
Mean time between failures (MTBF)
2722277 h
Brand compatibility
Cisco
Compatible products
GLC-LH-SMD
Certification
CE, FCC, UL, REACH
Power
Power consumption (typical)
1 W
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
30 - 70%
Weight & dimensions
Width
0.472" (12 mm)
Depth
2.36" (60 mm)
Height
0.394" (10 mm)
Weight
0.705 oz (20 g)
Packaging data
Number of products included
1 pc(s)
Package width
4.65" (118 mm)
Package depth
3.62" (92 mm)
Package height
1.3" (33 mm)
Package weight
1.69 oz (48 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
10" (254 mm)
Master (outer) case length
11.9" (302 mm)
Harmonized System (HS) code
85369010
Master (outer) case height
7.91" (201 mm)
Quantity per master (outer) case
36 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)