location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyFit™ Over-Ear Headset for Mobile Phones (Blue)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980262-0914 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:19:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Music Headset
  • - Wired
  • - 100 - 5000 Hz
Guarantee: Limited 1 year warranty
Long product name Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music :
The short editorial description of Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music

Logitech® EasyFit™ Over-Ear Headset for Mobile Phones (Blue)
More>>>
Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music:
The official marketing text of Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music as supplied by the manufacturer

Looking for an over-the-ear style headset that works as great as it looks? Logitech's cool Over Ear blue headset has it all: a stylish color, comfortable soft gel material, crystal clear sound, and an over-ear design that fits securely and is great for multi-purpose use while on the road, in the office, or anytime you don't want to hold the phone to your ear.



- Over-ear design fits securely and soft-gel surface offers superior comfort

- Omnidirectional microphone and earpiece deliver clear sound and reception

- Convenient call/answer button

- Connects to your phone through a Logitech EasyFit Connector (sold separately)

- Comes in three colors: blue, black, white



This headset works with virtually all mobile phones. Requires Logitech EasyFit Connector (sold separately)

Short summary description Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music:
This short summary of the Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue), Wired, 100 - 5000 Hz, Music, Headset

Long summary description Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music:
This is an auto-generated long summary of Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue) Wired Music based on the first three specs of the first five spec groups.

Logitech EasyFit™ Over-Ear Headset for Mobile Phones (Blue). Product type: Headset. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 100 - 5000 Hz

Performance
Product type *
Headset
Recommended usage *
Music
Compatible products
Works with virtually any mobile phone
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
100 - 5000 Hz
Microphone
Microphone type *
Not available
Microphone frequency
100 - 10000 Hz
Other features
Compatibility
Telephone
Brand Image Article code product Stock Price from
Logitech EasyFit™ Over-Ear Headset Black Wired Music Logitech EasyFit™ Over-Ear Headset Black Wired Music
(show image)
980385-0914 EasyFit™ Over-Ear Headset Black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Mobile Earbud Headset Nokia HDC-9P Wired Logitech Mobile Earbud Headset Nokia HDC-9P Wired
(show image)
980162-0914 Mobile Earbud Headset Nokia HDC-9P 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Headset Mobile Earbud Sony-Ericson Wired Logitech Headset Mobile Earbud Sony-Ericson Wired
(show image)
980160-0914 Headset Mobile Earbud Sony-Ericson 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)