location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP2600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2435B008 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4 :
The short editorial description of Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4

PIXMA iP2600 Photo and Document printer, 22ppm, 4800x1200dpi, A4
More>>>
Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4:
The official marketing text of Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer

This stylish, value-for-money Photo and Document printer delivers superb photo-lab quality prints of your family and friends - as well as great web page and document printing - at an affordable price.

- Print photos up to 4800x1200dpi
- 10x15cm borderless photo in 55 sec.
- Print mono/colour documents, up to 22/17ppm
- FINE Cartridges for vibrant colours, sharp black text
- Paper output tray with sensor
- Enhance photos: Auto-Image Fix

Superb style, quality and value

Photo printing
Enjoy superb photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.

Print a 10x15cm borderless photo in approx. 55 seconds in Standard Mode.

Auto Image Fix automatically enhances your photos. Also use Easy-PhotoPrint EX for photo, calendar and album printing.

ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.

Document printing
Print documents at up to 22ppm in mono or 17ppm in colour. Whether homework, paperwork, weekend work or web pages, this printer handles it all.

FINE Cartridges
Advanced FINE cartridges provide precision printing and are simple to replace with one click installation. The black cartridge ensures sharp, crisp text for document printing while the colour cartridge makes graphics bold and bright.

Efficiency
The paper output tray features a sensor to prevent paper jams as, when printing begins, an alert message is displayed if the tray is closed. MyPrinter software makes your printer extra easy to use, right from the start.

Operating systems
Windows and Mac OS X compatible.

Short summary description Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP2600, Color, 4, 4800 x 1200 DPI, A4, 13.3 ppm, Duplex printing

Long summary description Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP2600. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13.3 ppm. Duplex printing

Features
Duplex printing *
Yes
Color *
Yes
Number of print cartridges *
4
Printing
Print speed (color, best quality, A4)
17 ppm
Print speed (black, best quality, A4)
22 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.3 ppm
Print speed (color, normal quality, A4/US Letter)
7.8 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Media weight (tray 1)
64 - 105 g/m²
Performance
Sound power level (printing)
43 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
7 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
Minimum processor
Pentium II 300 MHz/PowerPC G4
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Minimum system requirements
CD-ROM
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
17.4" (442 mm)
Depth
9.96" (253 mm)
Height
5.59" (142 mm)
Weight
8.16 lbs (3.7 kg)
Packaging data
Bundled software
Windows: Easy-PhotoPrint EX, Mac: Easy-PhotoPrint EX
Other features
Network ready
No
Dimensions (WxDxH)
17.4 x 9.96 x 5.59" (442 x 253 x 142 mm)
Print technology
Inkjet
Interface
USB
Power requirements
AC 100-240V, 50/60Hz
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:53:21
Uk has collected 22 expert reviews for Canon PIXMA iP2600 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-09-25 23:53:20
The Pixma iP2600 offers four-ink A4 printing at 4800x1200 dpi and can print a 10x15cm photo print in 55 seconds. It also has a high-speed document printing setting: 22 pages per minute (mono) and 17 pages per minute (colour)...
80%
alphr.com
Updated:
2011-09-25 23:53:20
The Pixma iP2600 is one of the cheapest printers we've ever reviewed, but its elegant casing suggests Canon hasn't skimped on build quality. Sadly, the glossy plastic turns out to be horribly scratchable - our sample picked up numerous marks while we w...
Bottom line Feels cheap, but proves surprisingly capable with light workloads...
67%
expertreviews.co.uk
Updated:
2011-09-25 23:53:20
Not even Steptoe could fault the price. A very cheap all-round home printer with no major flaws. With inkjets these days requiring umpteen expensive cartridges to print - when theyre not busy scanning, copying and making the tea - its reassuring to...
80%
alphr.com
Updated:
2011-09-25 23:53:21
Multifunction devices are taking over from standalone printers in popularity, but a pleasant side effect of this is that inkjets are more affordable than ever. Canon's new Pixma iP2600 costs just £25 - pocket money in PC equipment terms, and it's far f...
Bottom line It won't win prizes for features, but this inkjet offers good quality prints for a price that beggars belief...
83%
pcadvisor.co.uk
Updated:
2011-09-25 23:53:21
Low-priced printers are nothing new – even if the Canon Pixma iP2600s £35 price tag is pretty special. But in previous years, printer manufacturers had the uncanny knack of indicating exactly who was scrimping on the pennies while choosing their ne...
Bottom line For only marginally more you can get a very decent multifunction printer that offers slightly better performance and adds scanning and copying features to the mix. However, that price is really rather stunning. Given the obvious limitations set by its...
90%
brighthub.com
Updated:
2011-09-25 23:53:20
Most low-priced inkjet printers disappoint you with mediocre prints and usage hassles. The Canon PIXMA iP2600 sets itself apart by delivering good quality photo and text prints unlike most budget inkjet printers. For more, read our comprehensive revie...
Bottom line Most low-priced inkjet printers disappoint you with mediocre prints and usage hassles. The Canon PIXMA iP2600 sets itself apart by delivering good quality photo and text prints unlike most budget inkjet printers. For more, read our comprehensive revie...
100%
trustedreviews.com
Updated:
2011-09-25 23:53:20
The high-gloss black and silver colouring of its range of printers and all-in-ones has become something of a house style for Canon. Even this low priced PIXMA iP2600 has many of the features which make its bigger, more expensive siblings popular and the e...
80%
pcworld.com_techhive.com
Updated:
2011-09-25 23:53:20
Home and student users should love this inkjet printers output--and its price--but theyll need a little patience.
Good Very inexpensive, Impressive text and photo quality...
Bad Minimal features, Mediocre to slow print speeds...
Bottom line Home and student users should love this inkjet printers output--and its price--but theyll need a little patience.
81%
computershopper.com
Updated:
2011-09-25 23:53:20
The Pixma iP2600 is the newest entry-level inkjet in Canons lineup, and it delivers superb color reproduction for an inexpensive printer. Its a bare-bones unit, however, offering neither scanning or copying capabilities, nor any networking...
Good Inexpensive; accurate color reproduction; easy-to-use...
Bad No built-in networking or memory-card reader; 90-day warranty...
Bottom line Though its light on features, the Canon Pixma iP2600 offers surprisingly good image quality and performance for an entry-level inkjet printer...
85%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)