location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+/-RW DL DW1620 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B5C15.2F2
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:25:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal :
The short editorial description of BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal

DVD+-R RW +DL IDE DW1620PRO RET +16X4X -16X4X DL +4X 8.4GB
More>>>
BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal:
The official marketing text of BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal as supplied by the manufacturer

With BenQ DW1620, recording a full 4.7GB DVD+R disc takes only 6 minutes at 16x!! The BenQ DW1620 also brings you the fastest DVD-R recording speed at 16x, which allows you to record a full 4.7GB DVD-R disc in 6 minutes.
Experience the greater data storage capacity of 8.5GB using DVD+R DL discs !! You can record up to 16 hours of VHS quality video, or 4 hours of DVD quality video on a single disc, while retaining disc compatibility with DVD video players and DVD-ROM drives.
As writing speed is increased, signal loss becomes the key cause of a significant decrease in writing quality. BenQ's High-Speed Signal Algorithm manages the high EFM(Eight-to-Fourteen Modulation) frequency signal loss that often takes place at high-speed writing - ensuring superb writing quality.
Unlike other drives which preset the writing power before the actual writing of data, the WOPC II (Walking Optimal Power Control) algorithm evaluates the writing quality constantly and adjusts the writing power accordingly in order to ensure the best possible writing quality over the entire disc. The BLER OPC (Block Error Rate Optimal Power Control) further enhances the writing quality near the end of the disc, where the risk of warping is higher.
Optimal reading and writing quality is obtained when the angle between the disc and the laser beam is 90 degrees. However, if a disc is warped, the laser beam many no longer be correctly positioned. BenQ's Tilt Control repositions the OPU (Optical Pickup Unit) to maintain the 90-degree angle between the disc and the laser beam in order to ensure the best writing quality.
With the unique Sliding Cone design, the disc position on the turntable is improved considerably. This greatly helps to reduce data access time and also to deliver superior reading and writing quality.

Short summary description BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal:
This short summary of the BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DVD+/-RW DL DW1620 Pro, 2 MB, 40x, 24x, 40x, 120 ms, 8 - 80%

Long summary description BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal:
This is an auto-generated long summary of BenQ DVD+/-RW DL DW1620 Pro optical disc drive Internal based on the first three specs of the first five spec groups.

BenQ DVD+/-RW DL DW1620 Pro. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. DVD drive average random access time: 120 ms. Weight: 2.2 lbs (1 kg)

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
DVD write speed
16x
DVD rewrite speed
4x
CD write speed *
40x
CD rewrite speed
24x
Reading speed
DVD read speed
16x
CD read speed *
40x
Access time
DVD drive average random access time
120 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Weight
2.2 lbs (1 kg)
Other features
Power requirements
DC 5V +/- 5%, ripple 100mVpp; DC12V+/- 10%, ripple 200mVpp
Write methods
DVD Data & Video; Disc-at-once, Track-at-once, Multi-session, Packet writing, CD Digital Audio, Direct Over write on CDRW, Simulated Writing
Dimensions (WxDxH)
7.8 x 5.75 x 1.65" (198 x 146 x 42 mm)
Minimum RAM
128 MB
Minimum processor
IBM PC compatible Pentium III 550MHz CPU
Minimum storage drive space
1.1 GB
Compatible operating systems
Windows 98/ ME / 2000/ XP
Brand Image Article code product Stock Price from
BenQ DVD+ -RWDLDW1620 pro optical disc drive Internal BenQ DVD+ -RWDLDW1620 pro optical disc drive Internal
(show image)
99.B5C15.2F1 DVD+ -RWDLDW1620 pro 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD+ -RWDLDW1620pro optical disc drive Internal BenQ DVD+ -RWDLDW1620pro optical disc drive Internal
(show image)
99.B5C15.2F3 DVD+ -RWDLDW1620pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)