location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Parallel Port Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parallel Port Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD061AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585571130 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:55:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Parallel Port Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect to external devices such as printers
  • - Parallel port support
Guarantee: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Parallel Port Adapter :
The short editorial description of HP Parallel Port Adapter

HP Parallel Port Adapter
More>>>
HP Parallel Port Adapter:
The official marketing text of HP Parallel Port Adapter as supplied by the manufacturer


Short summary description HP Parallel Port Adapter:
This short summary of the HP Parallel Port Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Parallel Port Adapter, Female IEEE 1284 Parallel, Parallel, Gray

Long summary description HP Parallel Port Adapter:
This is an auto-generated long summary of HP Parallel Port Adapter based on the first three specs of the first five spec groups.

HP Parallel Port Adapter. Connector 1: Female IEEE 1284 Parallel, Connector 2: Parallel. Product color: Gray

Ports & interfaces
Connector 1 *
Female IEEE 1284 Parallel
Connector 2 *
Parallel
Adapter type
Parallel
Performance
Product color *
Gray
Compatible products
HP Compaq dc5800 Microtower PC HP Compaq dc5800 Small Form Factor PC HP Compaq dc7900 Convertible Minitower PC HP Compaq dc7900 Small Form Factor PC
HP segment
Business
Logistics data
Quantity per master (outer) case
12 pc(s)
Quantity per pallet
1920 pc(s)
Number of cartons per pallet layer
20 pc(s)
Number of layers per pallet
8 pc(s)
Other features
Dimensions (WxDxH)
0.95 x 0.225 x 0.75" (24.1 x 5.72 x 19.1 mm)
Depth (imperial)
2.25"
Height (imperial)
7.5"
Number of products included
1 pc(s)
Width (imperial)
9.5"
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)