location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-30000N Flatbed & ADF scanner A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-30000N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B106031LN
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson GT-30000N Flatbed & ADF scanner A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed & ADF scanner
  • - Color scanning
  • - A3
  • - Maximum scan size: 11.7 x 17" (297 x 432 mm) Sensor type: CCD
  • - 90 W
Guarantee: 1 year
Long product name Epson GT-30000N Flatbed & ADF scanner A3 :
The short editorial description of Epson GT-30000N Flatbed & ADF scanner A3

GT-30000N/ Optical Resolution: 600 x 1200dpi/ 30ppm at 300dpi Black/White A4/ Ethernet/ 1X 50-PIN & 1X 68-PIN high-density SCSI connectors
More>>>
Epson GT-30000N Flatbed & ADF scanner A3:
The official marketing text of Epson GT-30000N Flatbed & ADF scanner A3 as supplied by the manufacturer

Scanning at the touch of a button

The Epson GT-30000N A3 document scanner makes document warehousing a simple task, with high-speed scanning at the touch of a button. 30 pages per minute, newly customised High Speed TWAIN and ISIS® drivers, a 100-page duplexing ADF and networking as standard make this the first choice for document processing.

Key Features:

- Networkable ready as standard.
- 1X 50-PIN & 1X 68-PIN high-density SCSI connectors for improved connectivity.
- Quick start scanning button.
- Xenon gas fluorescent lamp allows instant starting - the scanner is ready when you are.

Short summary description Epson GT-30000N Flatbed & ADF scanner A3:
This short summary of the Epson GT-30000N Flatbed & ADF scanner A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-30000N, 11.7 x 17" (297 x 432 mm), Flatbed & ADF scanner, CCD, 100 sheets, A3, A3, A4, A5, A6

Long summary description Epson GT-30000N Flatbed & ADF scanner A3:
This is an auto-generated long summary of Epson GT-30000N Flatbed & ADF scanner A3 based on the first three specs of the first five spec groups.

Epson GT-30000N. Maximum scan size: 11.7 x 17" (297 x 432 mm). Scanner type: Flatbed & ADF scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6

Scanning
Maximum scan size *
11.7 x 17" (297 x 432 mm)
Color scanning
Yes
Film scanning
Yes
Grayscale levels
4096
Design
Scanner type *
Flatbed & ADF scanner
Performance
Sensor type *
CCD
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper handling
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Letter
Yes
Legal
Yes
Power
Power consumption (typical)
90 W
Power consumption (standby)
12 W
System requirements
Minimum RAM
32 MB
Compatible operating systems
Windows 95, 98, Me, NT4.0, 2000
Weight & dimensions
Weight
66.1 lbs (30 kg)
Other features
Network ready
Yes
Dimensions (WxDxH)
25.9 x 19.2 x 10" (658 x 488 x 254 mm)
Country Distributor
United Kingdom 1 distributor(s)