location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X560DN Color Laser Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X560DN Color Laser Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14A1132
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X560DN Color Laser Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Total input capacity: 400 sheets Total output capacity: 350 sheets
  • - Internal memory: 384 MB 400 MHz
Long product name Lexmark X560DN Color Laser Printer 600 x 600 DPI A4 :
The short editorial description of Lexmark X560DN Color Laser Printer 600 x 600 DPI A4

X560DN Color Laser Printer
More>>>
Lexmark X560DN Color Laser Printer 600 x 600 DPI A4:
The official marketing text of Lexmark X560DN Color Laser Printer 600 x 600 DPI A4 as supplied by the manufacturer

Designed especially for medium-sized workgroups that want quality colour and increased productivity, Lexmark’s network-ready X560dn MFP delivers high-performance printing, copying, scanning and faxing. What’s more, you can reduce paper waste and costs dramatically thanks to standard duplex printing, and increase flexibility with an optional 550-sheet drawer.

Short summary description Lexmark X560DN Color Laser Printer 600 x 600 DPI A4:
This short summary of the Lexmark X560DN Color Laser Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X560DN Color Laser Printer, Laser, Color, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description Lexmark X560DN Color Laser Printer 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark X560DN Color Laser Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark X560DN Color Laser Printer. Print technology: Laser, Color, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Printing
Print speed (color, normal quality, A4/US Letter)
20 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
10 s
Time to first page (color, normal)
10 s
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
350 sheets
Maximum input capacity
950 sheets
Maximum output capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Network
Supported network protocols (IPv4)
TCP/IP
Management protocols
HTTP, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SMTP, SNMPv1
Performance
Internal memory *
384 MB
Maximum internal memory
1400 MB
Processor frequency
400 MHz
Design
Certification
FCC Class B, UL 60950-1, U.S. FDA, IEC 60320-1, CAN/CSA-C22.2 60950-1-03, ICES-003 Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, EU-CE, GS (TÜVR), SEMKO, UL AR, CS, TÜV R, SS-337, K60950, MIC, ACA C-tick mark Class B, BSMI Class B, CCC Class B
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating altitude
0 - 122047.2" (0 - 3100 m)
Operating temperature (T-T)
50 - 90 °F
Weight & dimensions
Weight
90.4 lbs (41 kg)
Dimensions (WxDxH)
18.1 x 20.7 x 28.7" (460 x 525 x 730 mm)
Other features
Mac compatibility
Yes
Compatible operating systems
Apple Mac OS X, Microsoft Windows 2000, XP, Server 2003, Vista, Linux, SUSE Linux 9.2, 9.3, Red Hat Enterprise Linux WS 3.0