location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN2102 data projector 2500 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN2102
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN2102
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN2102 data projector 2500 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 2500 h
  • - SVGA (800x600) 2000:1
  • - 2 W
  • - 250 W
Guarantee: 3-year limited factory warranty (including parts and labor) and a 1-year limited lamp-replacement warranty.
Long product name InFocus IN2102 data projector 2500 ANSI lumens DLP SVGA (800x600) :
The short editorial description of InFocus IN2102 data projector 2500 ANSI lumens DLP SVGA (800x600)

IN2102 - 2500 ANSI, DLP, SVGA(800x600)
More>>>
Short summary description InFocus IN2102 data projector 2500 ANSI lumens DLP SVGA (800x600):
This short summary of the InFocus IN2102 data projector 2500 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN2102, 2500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 31 - 79 kHz, 50 - 85 Hz

Long summary description InFocus IN2102 data projector 2500 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of InFocus IN2102 data projector 2500 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

InFocus IN2102. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h. Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Country Distributor
United Kingdom 1 distributor(s)