location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Neo Flex Neo-Flex Combo Lift Stand Gray Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neo Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neo-Flex Combo Lift Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33-318-057
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ergotron Neo Flex Neo-Flex Combo Lift Stand Gray Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 30 lbs (13.6 kg)
  • - Mounting type: Desk
  • - Gray
Guarantee: Three (3) years.
Long product name Ergotron Neo Flex Neo-Flex Combo Lift Stand Gray Desk :
The short editorial description of Ergotron Neo Flex Neo-Flex Combo Lift Stand Gray Desk

Neo-Flex Combo Lift Stand
More>>>
Short summary description Ergotron Neo Flex Neo-Flex Combo Lift Stand Gray Desk:
This short summary of the Ergotron Neo Flex Neo-Flex Combo Lift Stand Gray Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Neo Flex Neo-Flex Combo Lift Stand, 30 lbs (13.6 kg), Gray

Long summary description Ergotron Neo Flex Neo-Flex Combo Lift Stand Gray Desk:
This is an auto-generated long summary of Ergotron Neo Flex Neo-Flex Combo Lift Stand Gray Desk based on the first three specs of the first five spec groups.

Ergotron Neo Flex Neo-Flex Combo Lift Stand. Maximum weight capacity: 30 lbs (13.6 kg). Tilt angle range: -5 - 25°. Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 04:24:55
Uk has collected 2 expert reviews for Ergotron Neo Flex Neo-Flex Combo Lift Stand Grey Desk and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
futurelooks.com
Updated:
2011-07-31 04:24:48
I can’t be alone. As the performance gap between notebooks and desktops continues to shrink, more and more people are abandoning the traditional desktop computer in favor of the portability offered by a laptop. Even so, the place that we use our compu...
Bottom line I’m not entirely sure how much space you’d save by going with kind of solution, but it helps when you only have a small amount of space on your desk. The footprint of the base on the Ergotron Neo-Flex Combo Lift Stand is certainly smaller than the co...
85%
justechn.com
Updated:
2011-07-31 04:24:54
Using a laptop is great if you need a portable machine. However, many people are using laptops as desktop replacements and while they perform well, they are not the most ergonomic. This is where ergotron comes into place, they make lifts and stands for l...
Bottom line With a little more work Ergotron could make this a much better product. The stand needs the ability to swap the LCD and laptop. It could also use better cable management. Because I use this laptop mainly while at a desk, and with an external keyboard a...
0%
Country Distributor
France 1 distributor(s)