location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR770S wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR770S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR770S
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis AT-AR770S wired router :
The short editorial description of Allied Telesis AT-AR770S wired router

10/100/1000T x 4 ports, 10/100/1000T x 2 SFP combo, 2 x PICs, 1 x Async console
More>>>
Allied Telesis AT-AR770S wired router:
The official marketing text of Allied Telesis AT-AR770S wired router as supplied by the manufacturer

The AR770S offers Gigabit connectivity for routing and Stateful Inspection Firewalling. It offers two PIC bays for extra flexibility and redundant WAN to protect your investment. IPSEC throughput up of to 500Mbps delivers class leading performance. 2 SFP / Ethernet combo WAN ports allow a single box FTTx solution.

Short summary description Allied Telesis AT-AR770S wired router:
This short summary of the Allied Telesis AT-AR770S wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-AR770S, OSPF, CLI, SNMPv3, 3DES, DES, RADIUS, TACACS, MD5, PAP, CHAP, NAT-T, 833 MHz

Long summary description Allied Telesis AT-AR770S wired router:
This is an auto-generated long summary of Allied Telesis AT-AR770S wired router based on the first three specs of the first five spec groups.

Allied Telesis AT-AR770S. Routing protocols: OSPF, Management protocols: CLI, SNMPv3. Security algorithms: 3DES, DES, Authentication method: RADIUS, TACACS, MD5, PAP, CHAP, NAT functionality: NAT-T. Processor frequency: 833 MHz, Flash memory: 32 MB, Internal memory: 128 MB. Power consumption (typical): 40 W. Weight: 6.5 lbs (2.95 kg)

Network
Supports ISDN connection
No
Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
I/O ports
2x SFP 10/100/1000TX (WAN) 2x PIC 4x 10/100/1000TX LAN 1x cnsl 1x DMZ
Ethernet LAN (RJ-45) ports *
4
Protocols
Routing protocols
OSPF
Management protocols
CLI, SNMPv3
Security
Security algorithms *
3DES, DES
Authentication method
RADIUS, TACACS, MD5, PAP, CHAP
IP address filtering
Yes
VPN tunnels quantity
1000
VPN support
Yes
NAT functionality
NAT-T
Features
Built-in processor
Yes
Processor frequency
833 MHz
Flash memory
32 MB
Features
Internal memory
128 MB
Mean time between failures (MTBF)
120000 h
Certification
RoHS UL TUV UL60950-1 CAN/CSA-C22.2 No. 60950-1-03 EN60950-1 AS/NZS 60950 EN60825-1 EN55022 class A EN55024 FCC class A VCCI class A AS/NZS CISPR22 class A CE
Design
Rack mounting
Yes
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Operating altitude
0 - 120000" (0 - 3048 m)
Weight & dimensions
Weight
6.5 lbs (2.95 kg)
Other features
Power requirements
100-240 VAC, 50-60 Hz
Maximum data transfer rate
1 Gbit/s
Dimensions (WxDxH)
17.3 x 9.41 x 1.73" (440 x 239 x 44 mm)
Connectivity technology
Wired