location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SG 2100N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SG 2100N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311866821
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 15:13:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 3600 x 1200 DPI Color
  • - A4 29 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Guarantee: 2 years
Long product name Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4 :
The short editorial description of Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4

Aficio SG 2100N - 3600 x 1200 dpi, 29ppm, RPCS, A4-A6, 32 MB, USB 2.0, Fast Ethernet, 22.8 W, 9.5kg
More>>>
Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4:
The official marketing text of Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4 as supplied by the manufacturer

Want to give your customers and employees affordable, high quality colour documents on demand? You can with the Aficio SG 2100N. These innovative GELJET™ printers have a small footprint, full front access and easy connectivity including WiFi (SG 3110DNw). They feature Ricoh’s fast-drying Liquid Gel™ technology to simplify colour printing in shops, businesses and home offices everywhere.

- High Productivity: Print speeds up to 29 ppm.
- Ricoh’s fast-drying Liquid Gel™ technology: Sharp image quality on plain paper.
- Unique ECOnomy Color: Color at almost B/W cost.
- User-friendly design: Full front acces
- Environmental friendly: Partially made from plant-based plastic, toxic free materials, Low power consumption
- Network capability

Short summary description Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4:
This short summary of the Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SG 2100N, Color, 3600 x 1200 DPI, 4, A4, 10000 pages per month, 29 ppm

Long summary description Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SG 2100N inkjet printer Color 3600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SG 2100N. Color, Number of print cartridges: 4, Maximum duty cycle: 10000 pages per month. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm. Product color: Black, White

Features
Page description languages *
RPCS
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
4
Printing
Print speed (color, draft quality, A4/US Letter)
29 ppm
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
5.5 s
Time to first page (color, normal)
6.5 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Supported network protocols
TCP/IP
Performance
Internal memory *
32 MB
Design
Market positioning *
Home & office
Product color *
Black, White
Power
Power consumption (printing) *
22.8 W
Power consumption (standby)
1.06 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.7" (399 mm)
Depth
14.2" (360 mm)
Height
8.37" (212.5 mm)
Weight
20.9 lbs (9.5 kg)
Other features
Networking features
Fast Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:03
Uk has collected 8 expert reviews for Ricoh Aficio SG 2100N inkjet printer Colour 3600 x 1200 DPI A4 and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
techradar.com
Updated:
2016-11-14 22:46:03
Every now and then, a new printing technology comes to the market with the promise of challenging the status quo. Dot matrix was displaced by inkjet and laser printers with dye-sublimation and solid ink left by the roadside.In 2009, Japanese technology co...
Good Very cheap, Great print quality for the price, Relatively well, featured...
Bad Not the fastest printer around...
Bottom line For the asking price, this is a little marvel of a printer, and one which should definitely be on your shopping list if you're after a true bargain...
0%
techradar.com/au/
Updated:
2016-11-14 22:46:03
Every now and then, a new printing technology comes to the market with the promise of challenging the status quo. Dot matrix was displaced by inkjet and laser printers with dye-sublimation and solid ink left by the roadside.In 2009, Japanese technology...
Good Very cheap, Great print quality for the price, Relatively wellfeatured...
Bad Not the fastest printer around...
Bottom line For the asking price, this is a little marvel of a printer, and one which should definitely be on your shopping list if you're after a true bargain...
0%
gadgetspeak.com
Updated:
2016-11-14 22:46:03
As part of the physical setting up of the hardware element for this printer, you will need to insert the four starter ink cartridges supplied with the product. These cartridges (black, cyan, magenta and yellow) are of the large type and they slide into a...
64%
expertreviews.co.uk
Updated:
2016-11-14 22:46:03
This printer won't print on both sides automatically, but the driver will help you do it manuallyThis printer's design owes more to a small mono laser than an inkjet. Compact and rugged, all of its trays and controls are accessed via the front and all o...
Bottom line Despite promising claims, the Aficio SG 2100N is neither as fast as a laser nor as cheap to run as an inkjet...
60%
techadvisor.co.uk
Updated:
2016-11-14 22:46:03
Ricoh has been using its Geljet technology for several years – PC Advisor reviewed an earlier Ricoh Aficio GX3000 model seven years ago in 2007. The technology uses fast-drying gels rather than the water-based or pigmented inks used in most inkjet printer...
Bottom line The Aficio SG 2100N provides good performance for such an inexpensive printer, and Ricoh's Geljet technology does work well when printing colour graphics on plain paper. Unfortunately, its high running costs make it harder to recommend – even for basic mo...
60%
trustedreviews.com
Updated:
2016-11-14 22:46:03
What is the Ricoh Aficio SG2100n? About five years ago, Ricoh released its gel print technology in an economical printer aimed at the small office. Now it's having a second go, with a second-generation gel print engine it's calling GelJet. The Aficio SG21...
Good High duty cycle, ECOnomy colour mode, Made from eco-friendly plastics...
Bad Very optimistic speeds, High running costs, Hard to read LCD display...
Bottom line Ricoh Aficio SG2100n - Print Speeds Ricoh rates the Aficio SG2100n at up to 29ppm in both mono and colour print. Frankly, we don't see how it could have achieved this figure. Our 5-page mono text document gave a speed of 9.4ppm and this only rose to 10.1p...
60%
devontechsupport.com
Updated:
2017-05-21 03:41:45
Every now and then, a new printing technology comes to the market with the promise of challenging the status quo. Dot matrix was displaced by inkjet and laser printers with dye-sublimation and solid ink left by the roadside.In 2009, Japanese technology co...
Bottom line At £30 (around $39, AU$52), we didn't expect much from Ricoh's printer but it pleasantly surprised us. With a long warranty (two-year onsite), exceptionally good prints and a wealth of features (including an Ethernet port) that you'd usually find on far m...
0%
zdnet.com
Updated:
2016-11-14 22:46:03
Picking a printer? There are more options than just laser and ink-jet.Although there have been a few other technologies over the years (like melting wax blocks), inkjet and laser printers dominate the market. And it's usually easy to choose between them...
0%
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)