Vertiv logo

Vertiv SwitchView SC 1x8 KVM switch Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145406
Info modified on:
19 Apr 2023, 14:25:05
Long product name Vertiv SwitchView SC 1x8 KVM switch Black:

SwitchView SC 1x8 KVM Switch

Vertiv SwitchView SC 1x8 KVM switch Black:

The SwitchView® SC switching system is the only KVM switch that is NIAP Common Criteria validated to EAL 4+

The SwitchView SC KVM switch is custom-designed by Avocent to increase the levels of secure KVM switching and provide controlled access of up to eight computers by one user.

The SwitchView SC switch design makes it impossible to transfer data between connected computers – an important factor for a user who may access secure and non-secure networks from one point of contact.

With Avocent LongView® extension, critical computers and other related assets can be located in secure (locked) areas allowing for controlled access with the SwitchView SC KVM switch.

Short summary description Vertiv SwitchView SC 1x8 KVM switch Black:

Vertiv SwitchView SC 1x8 KVM Switch, 1280 x 1024 pixels, 8 W, Black

Long summary description Vertiv SwitchView SC 1x8 KVM switch Black:

Vertiv SwitchView SC 1x8 KVM Switch. Maximum resolution: 1280 x 1024 pixels, Video bandwidth: 60 Hz. Product color: Black, Certification: Ul, cUL, FCC, IC, CE EAL 4: PSS. Power consumption (typical): 8 W. Weight: 6.39 lbs (2.9 kg). Connectivity technology: Wired, Dimensions (WxDxH): 17.2 x 8.5 x 1.77" (437 x 216 x 45 mm), Compatibility: IBM PC/AT, PS/2

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.