location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 4322 self-adhesive label 500 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Franking labels with tab edge 163x44 mm 500 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4322
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705043229
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:51:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 4322 self-adhesive label 500 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - For indirect franking of large-format or thick letters and packages, special white absorbent paper ensures that stamps are imm ediately smudge-proof
  • - Firm adhesion to all packaging materials: envelopes, parcels, shipping tubes, film, PE and Tyvek
  • - Approved for postal use. Safe to use on all franking machines
Long product name HERMA 4322 self-adhesive label 500 pc(s) :
The short editorial description of HERMA 4322 self-adhesive label 500 pc(s)

Franking labels, single, with peel-off tab, 163 x 44 mm, permanent adhesion
More>>>
Short summary description HERMA 4322 self-adhesive label 500 pc(s):
This short summary of the HERMA 4322 self-adhesive label 500 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 4322, Germany, 6.42" (163 mm), 1.73" (44 mm), 1.73" (4.4 cm), 6.81" (17.3 cm), 500 pc(s)

Long summary description HERMA 4322 self-adhesive label 500 pc(s):
This is an auto-generated long summary of HERMA 4322 self-adhesive label 500 pc(s) based on the first three specs of the first five spec groups.

HERMA 4322. Country of origin: Germany. Width: 6.42" (163 mm), Height: 1.73" (44 mm), Sheet width: 1.73" (4.4 cm). Labels per pack: 500 pc(s)

Brand Image Article code product Stock Price from
HERMA

HERMA 4318 self-adhesive label Rectangle White 1000 pc(s)
(show image)
4318 Franking labels double 130x40 mm 1000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4321 self-adhesive label 500 pc(s)
(show image)
4321 Franking labels double 140x50 mm 500 pcs. 0.00
(excl. VAT)
0 (incl. VAT)