location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 4329 self-adhesive label Rectangle White 500 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Franking labels double 163x45 mm 500 pcs.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4329
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705043298
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:51:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HERMA 4329 self-adhesive label Rectangle White 500 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - For indirect franking of large-format or thick letters and packages, special white absorbent paper ensures that stamps are imm ediately smudge-proof
  • - Firm adhesion to all packaging materials: envelopes, parcels, shipping tubes, film, PE and Tyvek
  • - Approved for postal use. Safe to use on all franking machines
Long product name HERMA 4329 self-adhesive label Rectangle White 500 pc(s) :
The short editorial description of HERMA 4329 self-adhesive label Rectangle White 500 pc(s)

Franking labels, double 163 x 45 mm, permanent adhesion
More>>>
Short summary description HERMA 4329 self-adhesive label Rectangle White 500 pc(s):
This short summary of the HERMA 4329 self-adhesive label Rectangle White 500 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 4329, White, Rectangle, Paper, Germany, 6.42" (163 mm), 1.77" (45 mm)

Long summary description HERMA 4329 self-adhesive label Rectangle White 500 pc(s):
This is an auto-generated long summary of HERMA 4329 self-adhesive label Rectangle White 500 pc(s) based on the first three specs of the first five spec groups.

HERMA 4329. Product color: White, Shape: Rectangle, Material: Paper. Width: 6.42" (163 mm), Height: 1.77" (45 mm), Sheet width: 6.42" (16.3 cm). Labels per pack: 500 pc(s), Package type: Box

Brand Image Article code product Stock Price from
HERMA

HERMA 4324 self-adhesive label Rectangle White 540 pc(s)
(show image)
4324 Franking labels with tab edge 157x41 mm 540 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4323 self-adhesive label Rectangle White 500 pc(s)
(show image)
4323 Franking labels with tab edge 157x40 mm 500 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4314 self-adhesive label Rectangle White 1000 pc(s)
(show image)
4314 Franking labels with tab edge 165x41 mm 1000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4317 self-adhesive label Rectangle White 1000 pc(s)
(show image)
4317 Franking labels double 135x40 mm 1000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4318 self-adhesive label Rectangle White 1000 pc(s)
(show image)
4318 Franking labels double 130x40 mm 1000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4319 self-adhesive label Rectangle White 1000 pc(s)
(show image)
4319 Franking labels double 163x45 mm 1000 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4328 self-adhesive label Rectangle White 500 pc(s)
(show image)
4328 Franking labels double 130x40 mm 500 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 4330 self-adhesive label Rectangle White 500 pc(s)
(show image)
4330 Franking labels with tab edge 130x40 mm 500 pcs. 0.00
(excl. VAT)
0 (incl. VAT)