location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NV3 1/2.5" 7.2 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NV3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88010189776518
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung NV3 1/2.5" 7.2 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.2 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Voice recording PictBridge
Long product name Samsung NV3 1/2.5" 7.2 MP CCD Black :
The short editorial description of Samsung NV3 1/2.5" 7.2 MP CCD Black

NV3 7.2 Megapixels Digital Camera -7.2 Megapixels -3x Optical Zoom -17.5 mm slim design -Large 2.5" TFT LCD
More>>>
Samsung NV3 1/2.5" 7.2 MP CCD Black:
The official marketing text of Samsung NV3 1/2.5" 7.2 MP CCD Black as supplied by the manufacturer

NV3 also has stereo speakers built in for a richer sound experience. It means you can enjoy movies with realistic sound. Moreover, NV3 has a special audio processing chip delivering 3D, Jazz, Rock, and other sound effects.NV3 is not only a great digital camera with 7.2 mega pixels but also a perfect MP3 player, Portable Multimedia Player, Digital camcorder, Text Viewer, and much more.The ASR technology prevents the degradation of image clarity and colour common to flash photography. With ASR the effects of camera shake are reduced in lower light conditions. You can even take well exposed, sharper pictures in low light without using a flash at all. It guarantees brighter and more natural pictures.NV series has an auto sensitivity feature that automatically adjusts sensitivity according to the ambient exposure conditions up to ISO 1000. The high sensitivity setting of ISO 1000 enables you to take clear indoor pictures in the dark without camera shake and the resulting image blurring.Recharging can be done using a cradle or a 24 pin USB cable, as well as by using a detachable cable. Connect the camera to a PC using a 24 pin USB cable, use the adaptor cable to plug it into a power supply, or use any other convenient method to recharge your camera.The NV series supports MPEG-4 VGA (640x480, 30fps) and TVD (720x480, 20fps - NV3) size for an enhanced video shooting experience. You can even edit your movies on the camera itself, making these clever models brilliantly portable but powerful movie-makers.11 Scene Modes and Text Recognition capability NV series have various scene modes to obtain the best picture result in a variety of settings.
The scene modes provided are Night Scene, Portrait, Children, Landscape, Text Recognition, Sunset, Dawn, Backlight, Fireworks, Beach and Snow.

Short summary description Samsung NV3 1/2.5" 7.2 MP CCD Black:
This short summary of the Samsung NV3 1/2.5" 7.2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NV3, 7.2 MP, 1/2.5", CCD, 3x, 5.01 oz (142 g), Black

Long summary description Samsung NV3 1/2.5" 7.2 MP CCD Black:
This is an auto-generated long summary of Samsung NV3 1/2.5" 7.2 MP CCD Black based on the first three specs of the first five spec groups.

Samsung NV3. Megapixel: 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 2.5". Internal memory: 15 MB. PictBridge. Weight: 5.01 oz (142 g). Product color: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel *
7.2 MP
Sensor type *
CCD
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
6.3 - 18.9 mm
Focusing
Focus *
TTL
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Multi Point Auto Focus, Single Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.4 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Super Macro focusing range
0.01 - 0.05 m
Auto Mode focusing range (tele)
0.4 - ∞
Auto Mode focusing range (wide)
0.5 - ∞
Exposure
Light exposure modes *
Auto
Light metering *
Spot
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
11.8 - 133.9" (0.3 - 3.4 m)
Flash range (tele)
19.7 - 106.3" (0.5 - 2.7 m)
Flash recharging time
4 s
Video
Motion JPEG frame rate
30 fps
Audio
Voice recording
Yes
Memory
Internal memory
15 MB
Memory
Compatible memory cards *
mmc, sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display diagonal *
2.5"
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia, Vivid
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom color
Yes
Image editing
Resizing, Rotating, Trimming
Design
Product color *
Black
Battery
Battery capacity
860 mAh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
3.72" (94.5 mm)
Depth
0.689" (17.5 mm)
Height
2.24" (57 mm)
Weight
5.01 oz (142 g)
Other features
Video capability
Yes
Interface
USB
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
1.5 - 4.49" (38 - 114 mm)
Power source
SLB-0837
Digital SLR
No
Date imprinting
Yes
Frame
Yes
Brand Image Article code product Stock Price from
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black
(show image)
EC-WB1000BPB/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver
(show image)
EC-WB1000BPS/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)