location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Distribution Chassis w/o power cord
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MCR12-20
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis :
The short editorial description of Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis

Power Distribution Chassis w/o power cord
More>>>
Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis:
The official marketing text of Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis as supplied by the manufacturer

Power Distribution Chassis for up to 12 independently-operating unmanaged, standalone Media or Bridging Media Converters. May be either AC or DC powered, with optional redundant power supply. Desktop or 19" rack mount installation.

A preinstalled AT-PWR4 power supply powers
the AT-MCR12, eliminating the need for multiple
power connections. Allied Telesis also offers an
optional hot swappable power supply to
eliminate downtime on the network.The unit
saves space in the wiring closet and minimizes
the number of power connections required.
Single-unit media converters can be removed
from the AT-MCR12 and deployed individually in
order to accommodate network modifications.
By incorporating a backplane with 12 different
power entry modules integrated with the
printed circuit board, power is equally
distributed among all media converters whether
using one or two power supplies.

Short summary description Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis:
This short summary of the Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Power Distribution Chassis w/o power cord, 100-240VAC@50/60Hz, 1.5/3A, 0 - 40 °C, -20 - 70 °C, 5 - 80%, UL, CSA, TUV, IEC 825-1, CE, FCC Class A, IC Class A

Long summary description Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis:
This is an auto-generated long summary of Allied Telesis Power Distribution Chassis w/o power cord network equipment chassis based on the first three specs of the first five spec groups.

Allied Telesis Power Distribution Chassis w/o power cord. Power requirements: 100-240VAC@50/60Hz, 1.5/3A. Safety: UL, CSA, TUV, IEC 825-1, CE, Electromagnetic emissions: FCC Class A, IC Class A

Technical details
LED indicators
Yes
Dimensions (WxDxH)
17.5 x 8.54 x 5.2" (444 x 217 x 132 mm)
Power
Power requirements
100-240VAC@50/60Hz, 1.5/3A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Certificates
Safety
UL, CSA, TUV, IEC 825-1, CE
Electromagnetic emissions
FCC Class A, IC Class A