location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGA-DU21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
507925
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2019 12:17:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 2040 mAh
  • - 7.2 V
  • - Black
Long product name Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh :
The short editorial description of Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh

CGA-DU21 Lithium-ion Camcorder Battery
More>>>
Short summary description Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh:
This short summary of the Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic CGA-DU21, 2040 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh:
This is an auto-generated long summary of Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh based on the first three specs of the first five spec groups.

Panasonic CGA-DU21. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2040 mAh, Compatible products: SDR-H250/H20 VDR-D310/220/160 NV-GS500/320/230/80/60

Brand Image Article code product Stock Price from
Panasonic

Panasonic CGA-S101 Lithium-Ion (Li-Ion) 700 mAh
(show image)
CGA-S101E/1B CGA-S101 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic VW-VBG130E9K camera/camcorder battery Lithium-Ion (Li-Ion) 1250 mAh
(show image)
VW-VBG130E9K VW-VBG130E9K 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic DMW-BCF10E camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh
(show image)
DMW-BCF10E DMW-BCF10E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic DMW-BCG10E camera/camcorder battery Lithium-Ion (Li-Ion) 895 mAh
(show image)
DMW-BCG10E DMW-BCG10E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic DMW-BLA13E camera/camcorder battery Lithium-Ion (Li-Ion) 1320 mAh
(show image)
DMW-BLA13E DMW-BLA13E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic VW-VBG070E-K camera/camcorder battery Lithium-Ion (Li-Ion) 725 mAh
(show image)
VW-VBG070E-K VW-VBG070E-K 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic VW-VBJ10E-K camera/camcorder battery Lithium-Ion (Li-Ion) 940 mAh
(show image)
VW-VBJ10E-K VW-VBJ10E-K 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic DMW-BCE10E camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh
(show image)
DMW-BCE10E DMW-BCE10E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic CGA-S007E/1B camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh
(show image)
CGA-S007E/1B CGA-S007E/1B 0.00
(excl. VAT)
0 (incl. VAT)