HERMA logo

HERMA 4099 printer label Silver Self-adhesive printer label

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46293
Info modified on:
11 Jan 2024, 18:50:17
Bullet Points HERMA 4099 printer label Silver Self-adhesive printer label:
  • - High-quality labels with a glossy effect for exclusive appearance. Oil and dirt-repellent, wet-wipeable
  • - For elegant anniversary and celebration labels, stylish gifts, exclusive product stickers and attractive address labels
  • - Suitable for laser printers and copiers, perfect printing results in black-and-white and colour – not for inkjet printers
Long product name HERMA 4099 printer label Silver Self-adhesive printer label:

Silver foil labels A4, 96 x 50,8 mm, glossy, weatherproof, permanent adhesion

Short summary description HERMA 4099 printer label Silver Self-adhesive printer label:

HERMA 4099, Silver, Self-adhesive printer label, A4, Polyester, Laser, Permanent

Long summary description HERMA 4099 printer label Silver Self-adhesive printer label:

HERMA 4099. Product color: Silver, Label type: Self-adhesive printer label, Format: A4. Label width: 3.78" (9.6 cm), Label height: 2" (5.08 cm), Sheet width: 8.27" (21 cm). Package width: 8.35" (212 mm), Package depth: 0.315" (8 mm), Package height: 12.8" (325 mm). Labels per pack: 250 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 10 pc(s). Country of origin: Germany, Technical features: film

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.