Philips AVENT logo

Philips AVENT SCF870/23 baby food maker 400 W 800 L

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120889
Info modified on:
25 Jul 2024, 13:40:09
Long product name Philips AVENT SCF870/23 baby food maker 400 W 800 L:

Steamer / Blender, Capacity 800g, 400W, 1 Speed, White/Green

Philips AVENT SCF870/23 baby food maker 400 W 800 L:

Steam, flip, blend and serve

Nourishing kids with Philips AVENT

You can easily prepare healthy homemade babyfood with the Philips AVENT Combined
Steamer and Blender: first steam fruit, vegetables, fish or meat and then simply lift and flip
the jar over to blend it, with no transfer of food required!

Helps preserve nutrients & texture

- Efficient steam cycle
- Retains cooking liquids

Includes recipes & information on weaning

- 12 age appropriate recipes
- Professional advice

Nutritious meals made easy

- Steam and flip jar over to blend
- Easy water filling
- Few parts to clean
- Compact design

Prepares babyfood for every stage of weaning

- Powerful blending performance
- Blends also meat, fish and pulses
- Suitable for sauces and finger food

Short summary description Philips AVENT SCF870/23 baby food maker 400 W 800 L:

Philips AVENT SCF870/23, 800 L, 400 W

Long summary description Philips AVENT SCF870/23 baby food maker 400 W 800 L:

Philips AVENT SCF870/23. Bowl capacity: 800 L. Power: 400 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.