location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Accessory Cordless Handset with Skype Headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessory Cordless Handset with Skype
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPH150D-100ISS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR Accessory Cordless Handset with Skype Headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wired
  • - 1800000000
Guarantee: 1 years
Long product name NETGEAR Accessory Cordless Handset with Skype Headset Wired :
The short editorial description of NETGEAR Accessory Cordless Handset with Skype Headset Wired

Accessory Cordless Handset with Skype
More>>>
NETGEAR Accessory Cordless Handset with Skype Headset Wired:
The official marketing text of NETGEAR Accessory Cordless Handset with Skype Headset Wired as supplied by the manufacturer

NETGEAR’s Accessory Handset Cordless Phone with Skype (SPH150D) enables you to add another handset to your Skype cordless phone system. The SPH150D must be used with NETGEAR’s Dual-Mode Cordless Phone with Skype (SPH200D). The Netgear Cordless Phone
with Skype (SPH200D) supports up to three additional handsets (SPH150D).

• Call your friends through the Internet, for FREE.
• Make and receive traditional phone calls. This phone plugs into your land line phone jack.
• Call ordinary phones worldwide for pennies per minute, NO MONTHLY FEES.
• Manage your contact list and see who’s available to talk to.
• Use premium services like SkypeIn, SkypeOut, Skype Voicemail (additional fees apply).
• Supports up to 4 handsets per household (each handset sold separately).
• DECT cordless phone technology - ideal for long range and clear voice quality.
• Multiple languages supported.

Short summary description NETGEAR Accessory Cordless Handset with Skype Headset Wired:
This short summary of the NETGEAR Accessory Cordless Handset with Skype Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Accessory Cordless Handset with Skype, Wired, 1800000000, 4.59 oz (130 g), Headset

Long summary description NETGEAR Accessory Cordless Handset with Skype Headset Wired:
This is an auto-generated long summary of NETGEAR Accessory Cordless Handset with Skype Headset Wired based on the first three specs of the first five spec groups.

NETGEAR Accessory Cordless Handset with Skype. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 1800000000. Weight: 4.59 oz (130 g)

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
1800000000
Battery
Talk time
12 h
Standby time
120 h
Weight & dimensions
Weight
4.59 oz (130 g)
Other features
Compatibility
Telephone
Dimensions (WxDxH)
5.57 x 1.81 x 1.02" (141.5 x 46 x 26 mm)