CHERRY logo

CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
360144
Info modified on:
14 Feb 2024, 09:18:16
Bullet Points CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI:
  • - Rubber grips on sides
  • - Nano USB receiver: able to stay in the notebook permanently
  • - 6-button mouse with an optical sensor and adjustable resolution (1000/1750 dpi)
  • - Optimised for use with the right hand
  • - Interference-free wireless 2.4 GHz technology (range of up to 10 meters)
Guarantee:
Extended Manufacturer Warranty: 3 years
Long product name CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI:

2.4 - 2.4835 GHzm Nano USB, 1000-1750 dpi, 126 g + 2 g, 2 x AAA

CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI:

The CHERRY MW 3000 is an advanced 6-button wireless mouse with 2.4 GHz technology and an ergonomic design specially for right-handers. Its nano USB receiver is so small that it can safely stay inside the notebook even when you're on the move – the mouse is always ready for use. The CHERRY MW 3000 has a precise optical sensor and offers maximum energy efficiency thanks to its technical design. Used along with the on/off switch, this ensures a long battery lifespan. High-quality materials, non-slip surfaces and sophisticated ergonomics make the CHERRY MW 3000 wireless mouse what it is – a faithful companion in the office and the home.

Short summary description CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI:

CHERRY MW 3000, Right-hand, Optical, RF Wireless, 1750 DPI, Black

Long summary description CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI:

CHERRY MW 3000. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.