location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-NX72G512E2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-NX72G512E2
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 15:09:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 7200 GS GDDR2
  • - 2048 x 1536 pixels 64 bit
  • - DirectX version: 9.0c OpenGL version: 2.0
Long product name GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2 :
The short editorial description of GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2

GV-NX72G512E2
More>>>
GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2:
The official marketing text of GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2 as supplied by the manufacturer

90nm Process Technology
Delivers higher performance through blazing clock rates.
TurboCache Technology
By allowing the graphics processing unit (GPU) to share the capacity and bandwidth of dedicated video memory and dynamically available system memory, TurboCache turbocharges performance and provides larger total graphics memory. Key features of the TurboCache architecture:* Patented hardware and software technologies that render directly to system memory.* A TurboCache Manager (TCM), which dynamically allocates memory for maximum system performance.* Intelligent software algorithms that maximize application performance.* Bidirectional PCI Express® bandwidth, in conjunction with TurboCache architecture, which improves graphics price/performance
PureVideo™
PureVideo™ technology ensures support for new video formats, while its motion estimation engine (MEE) allows the card to record and play video files simultaneously without interrupting system performance. An added value PureVideo™ provides is its high-definition MPEG-2 and WMV HD hardware accelerator that take on much of the heavy lifting during playback of Hi-Def video. Other video playback enhancements include a unique color correction mechanism that will help to create a home theater from a PC.
PCI Express
Designed to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8X delivering over 4 GB/sec. in both upstream and downstream data transfers.
GIGABYTE V-tuner3
GIGABYTE's monitoring and overclocking tool V-tuner 3 enables users to dynamically optimize the memory and GPU frequencies; moreover, demonstrates real-time temperature for models integrated with hardware thermal sensor chip. What's new with V-tuner3:* Auto detect most suitable OC Clock. * Resume back to original CLK(BIOS Clock) while abnormal shut down. * Use GPU internal Diode to get temp information, no more H/W monitor chip. * Show 2D/3D CLK at the same time and tuning separately. * Save CLK to enable OC every booting.Powered by GeForce 7200 GS GPU
Supports PCI Express
Microsoft DirectX 9.0c and OpenGL 2.0 support
Integrated 256MB GDDR2 64-bit memory interface and support NVIDIA® TurboCache™ Technology
Supports PureVideo technology
Features DVI-I / D-sub

Short summary description GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2:
This short summary of the GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-NX72G512E2, GeForce 7200 GS, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2:
This is an auto-generated long summary of GIGABYTE GV-NX72G512E2 graphics card GeForce 7200 GS GDDR2 based on the first three specs of the first five spec groups.

GIGABYTE GV-NX72G512E2. Graphics processor: GeForce 7200 GS. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Processor
Graphics processor *
GeForce 7200 GS
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Ports & interfaces
TV-out
Yes
Performance
DirectX version *
9.0c
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Other features
Mac compatibility
No
Brand Image Article code product Stock Price from
BFG Tech

BFG Tech BFGE86256GTSOCE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOCE BFGE86256GTSOCE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTOCFE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86256GTOCFE BFGE86256GTOCFE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTOCE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86256GTOCE BFGE86256GTOCE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOC2FE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOC2FE BFGE86256GTSOC2FE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOCFE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOCFE BFGE86256GTSOCFE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86512GTOC2FE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86512GTOC2FE BFGE86512GTOC2FE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)