location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CJZ0-H0UAN00Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CJZ0-H0UAN00Z
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:30:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2048 x 1536 pixels 64 bit 500 MHz
  • - DirectX version: 9.0 OpenGL version: 1.5
Long product name ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2 :
The short editorial description of ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2

EN6200LE TC512/TD/256M
More>>>
ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2:
The official marketing text of ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2 as supplied by the manufacturer

Built for Microsoft® Windows Vista™

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool. (Light version)

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are

Graphics GPU Features
NVIDIA® GeForce 6200LE
TurboCache Technology Support:
Shares the capacity and bandwidth of dedicated video memory and dynamically available system memory

NVIDIA® PureVideo:
The combination of high-definition video processors and software for all video content to turn on your PC into a high-end home theater

NVIDIA® nVIEW Multi-display technology

Microsoft® DirectX® 9.0 Shader Model 3.0 support

OpenGL® 1.5 support

Short summary description ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2:
This short summary of the ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CJZ0-H0UAN00Z, GDDR2, 64 bit, 500 MHz, 2048 x 1536 pixels

Long summary description ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2:
This is an auto-generated long summary of ASUS 90-C1CJZ0-H0UAN00Z graphics card GDDR2 based on the first three specs of the first five spec groups.

ASUS 90-C1CJZ0-H0UAN00Z. Processor frequency: 350 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5

Processor
Processor frequency *
350 MHz
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
500 MHz
Ports & interfaces
TV-out
Yes
Ports & interfaces
DVI ports quantity
1
Performance
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
1.5
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows Vista
Brand Image Article code product Stock Price from
BFG Tech

BFG Tech BFGE86256GTSOCE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOCE BFGE86256GTSOCE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOC2FE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOC2FE BFGE86256GTSOC2FE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOCFE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOCFE BFGE86256GTSOCFE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86512GTOC2FE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86512GTOC2FE BFGE86512GTOC2FE 0.00
(excl. VAT)
0 (incl. VAT)