Fujitsu logo

Fujitsu Xeon DP E5405 processor 2 GHz 12 MB L2 Box

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55761
Info modified on:
04 Jun 2022, 00:12:23
Long product name Fujitsu Xeon DP E5405 processor 2 GHz 12 MB L2 Box:

Xeon DP E5405

Fujitsu Xeon DP E5405 processor 2 GHz 12 MB L2 Box:

This industry's first quad-core processor for mainstream servers provides breakthrough performance and capabilities for the ultimate in powerful, dense and energy efficient servers. With the Quad-Core Intel Xeon processor you get breakthrough performance - up to 50% greater than the industry-leading Dual-Core Intel Xeon processor in the same power envelope.

Short summary description Fujitsu Xeon DP E5405 processor 2 GHz 12 MB L2 Box:

Fujitsu Xeon DP E5405, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5405, 2 GHz, 64-bit

Long summary description Fujitsu Xeon DP E5405 processor 2 GHz 12 MB L2 Box:

Fujitsu Xeon DP E5405. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.