location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belinea o.book 4.1 NL Intel® Core™2 Duo T7100 12.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belinea Check ‘Belinea’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
o.book 4.1 NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
271806
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Belinea’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belinea: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belinea o.book 4.1 NL Intel® Core™2 Duo T7100 12.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7100 1.8 GHz
  • - 12.1" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 250 GB
  • - Intel® GMA X3100
  • - Bluetooth
  • - 3.5 h
  • - Windows Vista Home Premium
Guarantee: 2 year collect & return warranty, 1st year 72 hours service
Long product name Belinea o.book 4.1 NL Intel® Core™2 Duo T7100 12.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium :
The short editorial description of Belinea o.book 4.1 NL Intel® Core™2 Duo T7100 12.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium

Intel Core 2 Duo T7100 (1.8 GHz, 2MB, 800MHz), Intel 965GM chipset, Microsoft® Windows Vista Premium, 12.1" TFT WXGA (Widescreen, 1280x800), 2GB DDR2 RAM, Intel Graphics Accelerator X3100, 250GB HDD, DVD+/-RW Dual, 10/100/1000 lan + Wireless Lan, Webcam, Bluetooth, Modem, Fingerprint reader, Belinea protection cover, MS Office 2007 (60 days trial version) / antivirus (90 days) / Power DVD / Nero Essentials
More>>>
Short summary description Belinea o.book 4.1 NL Intel® Core™2 Duo T7100 12.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the Belinea o.book 4.1 NL Intel® Core™2 Duo T7100 12.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Belinea o.book 4.1 NL, Intel® Core™2 Duo, 1.8 GHz, 12.1", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Belinea o.book 4.1 NL Intel® Core™2 Duo T7100 12.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of Belinea o.book 4.1 NL Intel® Core™2 Duo T7100 12.1" 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Belinea o.book 4.1 NL. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1.8 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 4.85 lbs (2.2 kg)