Nokia logo

Nokia E90, AZERTY 1500 mAh Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49353
Info modified on:
19 Jul 2018, 12:21:42
Long product name Nokia E90, AZERTY 1500 mAh Red:

E90, Red

Short summary description Nokia E90, AZERTY 1500 mAh Red:

Nokia E90, AZERTY, 800 x 352 pixels, Red

Long summary description Nokia E90, AZERTY 1500 mAh Red:

Nokia E90, AZERTY. Display resolution: 800 x 352 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Red. Weight: 7.41 oz (210 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.