location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC TyTN II, FR handheld mobile computer 2.8" 240 x 320 pixels 6.7 oz (190 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TyTN II, FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HCY106-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC TyTN II, FR handheld mobile computer 2.8" 240 x 320 pixels 6.7 oz (190 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - 0.128 GB
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1350 mAh
  • - Black
Long product name HTC TyTN II, FR handheld mobile computer 2.8" 240 x 320 pixels 6.7 oz (190 g) Black :
The short editorial description of HTC TyTN II, FR handheld mobile computer 2.8" 240 x 320 pixels 6.7 oz (190 g) Black

TyTN II, 2.8 inch, 240 X 320 QVGA TFT-LCD, Bluetooth® 2.0, 3 megapixel CMOS color camera, microSD
More>>>
Short summary description HTC TyTN II, FR handheld mobile computer 2.8" 240 x 320 pixels 6.7 oz (190 g) Black:
This short summary of the HTC TyTN II, FR handheld mobile computer 2.8" 240 x 320 pixels 6.7 oz (190 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC TyTN II, FR, 2.8", 240 x 320 pixels, TFT, 0.128 GB, 0.256 GB, 0.4 GHz

Long summary description HTC TyTN II, FR handheld mobile computer 2.8" 240 x 320 pixels 6.7 oz (190 g) Black:
This is an auto-generated long summary of HTC TyTN II, FR handheld mobile computer 2.8" 240 x 320 pixels 6.7 oz (190 g) Black based on the first three specs of the first five spec groups.

HTC TyTN II, FR. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.4 GHz. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 11:40:04
Uk has collected 57 expert reviews for HTC TyTN II, FR handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 190 g Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
igizmo.co.uk
Updated:
2011-07-31 11:40:01
Determined to prove that it can make a Windows Mobile device that is both fun to use Packed with software / large Qwerty keyboard / built-in GPS Slow / requires a stylus to use the touch screen properly Even now, Windows Mobile is very businessy, with...
Good Packed with software, large Qwerty keyboard, builtin GPS...
Bad Slow, requires a stylus to use the touch screen properly...
60%
gadgetshow.channel5.com
Updated:
2011-07-31 11:40:01
The HTC TyTN II is a Pocket PC smartphone. Created by High Tech Computer Corporation of Taiwan, its innovative tilting touch screen feature, with a with a left-side slide-out QWERTY keyboard makes it an interesting, devise that could very well be from...
Good HTC must hire someone full-time in Taiwan to sit on TyTN IIs just before they ship, while another employee zips them up. This monstrously powerful PDA phone is bursting with easy to use features: from tri-band 3G, quad-band GSM and full-fat HSDPA to a ful...
Bad The keyboard could be bigger and less plasticky, but certainly does the job of keeping up with the boss’s increasingly frantic emails wanting to know where you are (better than the iPhone, at least). The GPS ships with maps for one measly city on To...
Bottom line Face it, there’s just no way your company is going to spring for an iPhone. The TyTN II, on the other hand, is just geeky and clunky enough to get past that hatchet-faced harridan in Accounts. Best offers for the HTC TyTN IIAffordable Mobiles...
100%
techradar.com
Updated:
2011-07-31 11:40:02
Size and weight, Camera functionality could be improved, More of HTC's userfriendly interface would be good, Verdict, For the business user, this is currently the best smartphone on the market...
Good Tilting keyboard, 3G, Good connectivity...
Bad Quite bulky, Small icons on screen...
Bottom line In many ways the HTC TyTN II highlights the difference between the Windows approach to phones and the new Apple iPhone take on things. When you pitch it against the iPhone, the TyTN II is a chunky phone that is 19mm thick and which weighs in at 190g, s...
90%
alphr.com
Updated:
2011-07-31 11:40:02
A superbly packaged do-everything mobile workhorse that will appeal to business users and gadget freaks alike. It might be called the TyTN II, but this is actually the third generation of HTCs slide-out keyboard phone, and its crammed with just abou...
83%
pocket-lint.com
Updated:
2011-07-31 11:40:02
The HTC TyTN II is a brick of a mobile phone that is as about as exciting as watching paint dry on a rainy day, however with so much packed into the device you cant help that for the geeky mobile worker overt to the idea of anything that isnt Microso...
Good HSDPA, GPS, Wi-Fi, 3 megapixel camera, QWERTY keyboard...
Bad Big, heavy, no cool factor, clunky...
Bottom line So much power, so little style makes this a phone for the Microsoft lovers out there and not many else...
70%
theregister.co.uk
Updated:
2011-07-31 11:40:02
Like the original TyTN, the TyTN II has a slide-out keyboard, but HTC has solved a smartphone headache at a stroke by adding an additional tilt mechanism to the screen. Its a simple but ingenious solution that brings proper typing to the device. HTC...
Bottom line As Windows Mobile 6 devices go, the TyTN II takes some beating. HTC has raised the bar with the feature list and improved keyboard usability dramatically with its display and keyboard engineering nous. Connectivity is excellent too. And GPS is a welco...
88%
itreviews.com
Updated:
2011-07-31 11:40:02
Windows Mobile PDA with a clever tilting screen: Choosing a Windows Mobile device isnt easy. If you have the luxury of not being tied into an operator contract, then there is a huge array of SIM-free options, and weighing up their features can be...
0%
expertreviews.co.uk
Updated:
2011-07-31 11:40:03
HTCs TyTN II is the follow-up to the TyTN (pronounced Titan), which was also branded as the T-Mobile Vario II, Orange SPV M3100 and O2 Xda Trion. Like the TyTN, its a Windows Mobile smartphone with a slide-out QWERTY keyboard, but HTC has made s...
80%
zdnet.co.uk
Updated:
2011-07-31 11:40:03
Few new Windows Mobile handhelds add significantly to the genre, but HTC has managed that with the TyTN II and its tilting screen. It also includes an up-to-the-minute set of features and wins a well-deserved Editors Choice.
Good Excellent keyboard, Clever tilting screen, Integrated 3G/HSDPA and GPS, Windows Mobile 6 Professional, Business card scanning software included...
Bad Relatively bulky and heavy, Expensive without an operator subsidy...
Bottom line Few new Windows Mobile handhelds add significantly to the genre, but HTC has managed that with the TyTN II and its tilting screen. It also includes an up-to-the-minute set of features and wins a well-deserved Editors Choice...
87%
pcauthority.com.au
Updated:
2011-11-07 16:08:49
In various reviews across the web and in print, HTC’s TyTN II has been lauded as the ultimate smartphone. And this certainly seems to be the case from a quick look at its specifications.For your money, not only do you get a quad-band phone with...
100%
Zdnet.com.au
Updated:
2011-11-07 16:08:49
It may not be a quantum leap compared with the 838 Pro, but the TyTN II maintains what power users loved in the previous iteration -- with a few extras. DesignAt 112 x 59mm and 19mm deep, the TyTN II is no shrinking violet. Theres no denying the weigh...
Good HSDPA and WiFi, Excellent QWERTY keypad, Onboard GPS with CoPilot 7 maps...
Bad Huge, heavy handset, Slightly sluggish performance, Poor battery life...
Bottom line A decent Windows Mobile PDA-phone with a few extras to please business users. Be prepared to lug the charger around in your briefcase.
72%
pcauthority.com.au
Updated:
2011-11-07 16:08:49
It might be called the TyTN II, but this is actually the third generation of HTC’s slide-out keyboard phone, and it’s crammed with just about every mobile technology possible.With tri-band 3G and quad-band GSM, the TyTN II will operate on...
83%
goodgearguide.com.au
Updated:
2011-11-07 16:08:51
HTCs latest smartphone can only be described as a beast of a machine. The TyTN II boasts HSDPA capabilities, a built-in GPS with included CoPilot Live software, Wi-Fi, HTCs TouchFlo interface, a 3-megapixel camera and best of all -- a slide out QWERT...
Good Slide out keyboard, tilt display, HSDPA-capable, built-in GPS, included CoPilot software, Wi-Fi, three-way scroll wheel, shift and function keyboard lights...
Bad A little chunky, battery life, poor camera, inferior headphones The Final Word HTCs TyTN II is one of the most outstanding smartphones weve ever reviewed. A few minor improvements and this could well have been a five-star product.
Bottom line HTCs TyTN II is one of the most outstanding smartphones weve ever reviewed. A few minor improvements and this could well have been a five-star product.
90%
stuff.tv
Updated:
2014-03-20 04:43:37
Symbian fans are currently spoilt in the hardcore business smartphones department thanks to the Nokia E90 Communicator. It features a luxury full QWERTY keyboard, speedy HSDPA speeds, a 3.2MP camera and all the PIM functionality a roving exec could wis...
Good Awesome feature set. Thumb-friendly, spacious QWERTY. Impressive GPS performance. Geared for mobile web browsing. Fast connectivity options.
Bad Bulky and overweight. Average camera.
Bottom line The HTC TyTN II is a mobile heavyweight in every sense with a feature set and performance that will send the business professional and into raptures...
80%
coolsmartphone.com
Updated:
2014-03-20 04:43:37
OK, lets get the bad stuff out the way out the way first. Yes, its a bit heavy and you e going to have problems pressing those two soft-keys when the keyboard is tilted. Im picky though - Ill find fault with the smallest of things and this shouldn put yo...
0%
Mobile88.com
Updated:
2016-11-26 23:52:06
Local Distributor: SiS Distribution (M) Sdn Bhd 8/10 8/10 8/10 7/10 8/10+ Great touch sensitivity+ Slide out QWERTY keypad+ Good camera- Bulky - Sluggish - HTC TyTN II - Headphone- Travel Charger- Mini-USB Cable The TyTN II is based on the Kaiser pla...
Bottom line The TyTN II is a solid, tough looking beast of phone with a boatload of features. The downsides we found with the TyTN II are that it doesn’t have a VGA resolution display and it’s not really pocketable. The 400 MHz Qualcomm processor is rathe...
80%
technoyard.com
Updated:
2011-07-31 11:40:01
A few years back if your mobile device simply made calls and allowed you to send SMSs on random occasions we would have been totally fine with it. However times have evolved to the point where users look for functionality that’s almost on par with thei...
Bottom line Overall the TyTN II is a great phone to own if you’re a power user and are looking for a solution with Windows Mobile. It is an excellent device, packing lots of leading-edge technology into a compact package. True enough however, given a price tag of...
94%
mobile-review.com US
Updated:
2011-07-31 11:40:02
The TyTN II does well on the reception front. The communicator comes with 72-chord polyphony, however since a multitude of audio formats may be employed for ring tones, having this polyphony onboard is not vital at all. The volume of call alerts is av...
0%
pcquest.ciol.com
Updated:
2011-07-31 11:40:02
The HTC TyTn II is a PocketPC phone running the latest Windows Mobile 6 Professional. The large touchscreen, although not VGA, is crisp and clear. However its most unique feature is the sliding keyboard that pops out from its side. Once popped out you...
0%
mobileblah.com
Updated:
2011-07-31 11:40:02
One of the hottest PDAs around lately, the HTC TyTN II is one feature-loaded son-of-a-gun. Its got what it takes to quench your daily communication needs, and more: HSDPA/HSUPA, Wi-Fi, 2.8" touchscreen TFT display, hardware QWERTY keyboard, 3 megapixe...
0%
gpspassion.com
Updated:
2011-07-31 11:40:02
and Index2. Testing Data speed - Camera - Battery Life - GPS Software - >> link <<3. Testing GPS Acquisition - QuickGPS - GPS Antenna - >> link <<4. GPS Performance - On Foot >> link <<5. GPS Performance - Driving >> link <<6. GPS Testing - Signal Ana...
0%
v3.co.uk
Updated:
2011-07-31 11:40:02
HTC’s TyTN II is a Windows Mobile 6 handset that can be regarded as either a slightly large smartphone or as a compact wireless PDA. It features comprehensive wireless support and a novel sliding screen that opens up to reveal a qwerty keyboard. Thi...
80%
gsmarena.com
Updated:
2011-07-31 11:40:02
One of the hottest PDAs around lately, the HTC TyTN II is one feature-loaded son-of-a-gun. Its got what it takes to quench your daily communication needs, and more: HSDPA/HSUPA, Wi-Fi, 2.8" touchscreen TFT display, hardware QWERTY keyboard...
0%
hardwarezone.com.sg
Updated:
2011-07-31 11:40:02
For the uninitiated (which would be far and few if you have been following up on the latest news), the HTC TyTN II is the direct successor to the Dopod 838 Pro, a mobile device with a full suite of functionality and finesse attached to its brandi...
0%
the-gadgeteer.com
Updated:
2011-07-31 11:40:03
The TyTn II is an evolutionary change from the original TyTn, with the latest version of Windows Mobile and many improvements, both small and large. If you already have a TyTn, the question of whether to upgrade might be a tough one — while few of the c...
0%
stuff.tv
Updated:
2011-07-31 11:40:03
Symbian fans are currently spoilt in the hardcore business smartphones department thanks to the Nokia E90 Communicator. It features a luxury full QWERTY keyboard, speedy HSDPA speeds, a 3.2MP camera and all the PIM functionality a roving exec could wis...
Good Awesome feature set. Thumb-friendly, spacious QWERTY. Impressive GPS performance. Geared for mobile web browsing. Fast connectivity options.
Bad Bulky and overweight. Average camera.
Bottom line The HTC TyTN II is a mobile heavyweight in every sense with a feature set and performance that will send the business professional and into raptures...
80%
smape.com
Updated:
2011-07-31 11:40:03
The Windows-based smartphone market has recently experienced an active expansion which mainly owes to the often updated product ranges of the principal market participants. This stands perfectly true for the leading company who have been extremely suc...
Bottom line TyTN might seem an ideal product, the very first flagship of the platform that comes with a vast range of functions based off Microsoft technologies. Its a HTC phone that assumes neither a compromise nor a concession. A closer look contributes to the...
0%
Mobile88.com
Updated:
2011-07-31 11:40:03
Local Distributor: SiS Distribution (M) Sdn Bhd 8/10 8/10 8/10 7/10 8/10+ Great touch sensitivity+ Slide out QWERTY keypad+ Good camera- Bulky - Sluggish - HTC TyTN II - Headphone- Travel Charger- Mini-USB Cable The TyTN II is based on the Kaiser pla...
Bottom line The TyTN II is a solid, tough looking beast of phone with a boatload of features. The downsides we found with the TyTN II are that it doesn’t have a VGA resolution display and it’s not really pocketable. The 400 MHz Qualcomm processor is rathe...
80%
pocketpcthoughts.com
Updated:
2011-07-31 11:40:03
Multiple Radios & Integrated GPS, 3 MP Camera, Snappy Processor.
Good Multiple Radios & Integrated GPS, 3 MP Camera, Snappy Processor.
Bad No VGA, Small keyboard buttons, no space between keys, May be difficult to find power button at first!...
Bottom line HTC code-named their latest device the Kaiser, a name meaning Emperor in German. But can it command the empire all from a nice little holster on your belt? Its stats say it can - lets dive in and find out!Read on for the full review!...
0%
Pocketnow.com
Updated:
2011-07-31 11:40:03
Its been a while since a Windows Mobile device has been as long awaited and as well anticipated as the HTC Kaiser, which has now been released as the HTC TyTN II. I dont think theres been as much excitement about a Windows Mobile Pocket PC since...
Good Most comprehensive feature set ever in a mobile device, Great Global Positioning System support, Onefinger "TouchFLO" enhancements, Excellent slideout keyboard, Tiltup screen for tabletop display, Lots of memory, UMTS/HSDPA, Quality Bluetooth implementati...
Bad Included screen cover gets bubbles when installed, A bit heavy, GPS, 3G, WiFi can take a toll on the battery life...
Bottom line Two words: Very Impressed. I dont even care that I dont have HSDPA or even UMTS support where I live. The TyTN II does it all. For me, the improved Bluetooth and consequently improved Voice Command via Bluetooth recognition capabilities are well...
90%
mobilitytoday.com
Updated:
2011-07-31 11:40:03
More powerful than any mobile communications device youve usedbefore, the HTC TyTN II takes global connectivity to the next level. Staying connected means staying ahead. The TyTN II supports the full spectrum of network standards, guaranteeing that yo...
0%
slashphone.com
Updated:
2011-07-31 11:40:03
HTC today unveiled the HTC TyTN II. HTC TyTN II will be launched in partnership with leading operator partners across Europe, as well as direct under the HTC brand. Featuring global high speed HSDPA connectivity, in-built GPS for personal navigation an...
0%
phonearena.com
Updated:
2011-07-31 11:40:03
Back in 2005, the first information on the HTC Wizard leaked, shaking the world of (Windows Mobile-powered) smartphones. The revolutionary HTC offered large for that time display (2.8 inches QVGA) and small enough body, but still big QWERTY keyboard th...
Good Excellent call quality, Quadband GSM, Triband HSDPA, Builtin GPS with Robust Performance, Unique Form Factor...
Bad Display is not VGA...
Bottom line The Second TyTN is a welcome addition to the HTC family, being the Kaiser of the brand. It is worth naming it TyTN as it adds just what the phone needed – GPS chip for navigation. We are happy to see that the voice quality has been improved, the constr...
98%
trustedreviews.com
Updated:
2011-07-31 11:40:03
Exasperated, flummoxed, baffled, bored, annoyed, bemused, confused ... there are plenty of words in the English language (not all of them publishable) to describe how I feel about the hype that has surrounded the iPhone since it was first announced. You'...
Bottom line With the P4550, HTC has taken what was already a competent smartphone and thought really hard about how to make it better. The result is a handset that does pretty much everything you could possibly want a handset to do.It'll work anywhere in the world, h...
90%
coolsmartphone.com
Updated:
2011-07-31 11:40:04
OK, lets get the bad stuff out the way out the way first. Yes, its a bit heavy and you e going to have problems pressing those two soft-keys when the keyboard is tilted. Im picky though - Ill find fault with the smallest of things and this shouldn put yo...
0%
tech-faq.com
Updated:
2011-07-31 11:40:04
The HTC TyTN-II-Kaiser is a great example of a combination pocket personal computer and fully functional cell phone unit. Equipped with Microsoft Windows Mobile 6.0, the Kaiser provides quick and easy surfing on the Internet, while still providing al...
0%