location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WebCam 130 Portable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3871-L1
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0 :
The short editorial description of Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0

WebCam 130 Portable
More>>>
Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0:
The official marketing text of Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0 as supplied by the manufacturer

Ultra-slim and portable camera with 1.3 Megapixel
The WebCam 130 Portable is the perfect multimedia accessory for ambitious customers. With its high quality CMOS sensor the WebCam is the first choice for Voice over IP applications. Experience the brilliant pictures for video chats and video conferencing. Be always ready and take the camera with you in the carrying bag. Additionally, the camera supports video chats and VoIP-tools. The unit incorporates a convenient clip for attaching the device to any notebook.

Short summary description Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0:
This short summary of the Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu WebCam 130 Portable, 1280 x 1024 pixels, 30 fps, USB 2.0, 0.459 oz (13 g), 64 MB, 500 MHz

Long summary description Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0:
This is an auto-generated long summary of Fujitsu 130 Portable webcam 1280 x 1024 pixels USB 2.0 based on the first three specs of the first five spec groups.

Fujitsu WebCam 130 Portable. Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0. Weight: 0.459 oz (13 g). Minimum RAM: 64 MB. Minimum processor: 500 MHz, Dimensions (WxDxH): 2.52 x 0.551 x 1.26" (64 x 14 x 32 mm), Compatible operating systems: Microsoft Windows XP, Windows Vista

Performance
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Design
Interface *
USB 2.0
Weight & dimensions
Weight
0.459 oz (13 g)
System requirements
Minimum RAM
64 MB
Other features
Minimum processor
500 MHz
Dimensions (WxDxH)
2.52 x 0.551 x 1.26" (64 x 14 x 32 mm)
Compatible operating systems
Microsoft Windows XP, Windows Vista
Country Distributor
United Kingdom 1 distributor(s)