location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions 2201L POS monitor 22" 1920 x 1080 pixels Full HD Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2201L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E107766 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045400650 show
Category: POS Monitors Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 14:46:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Elo Touch Solutions 2201L POS monitor 22" 1920 x 1080 pixels Full HD Touchscreen :
The short editorial description of Elo Touch Solutions 2201L POS monitor 22" 1920 x 1080 pixels Full HD Touchscreen

22" TFT LCD, 1920 x 1080, 16:9, 225 nits, 5ms, CR 1000:1, VGA, DVI-D, USB, IntelliTouch Plus, 29W
More>>>
Short summary description Elo Touch Solutions 2201L POS monitor 22" 1920 x 1080 pixels Full HD Touchscreen:
This short summary of the Elo Touch Solutions 2201L POS monitor 22" 1920 x 1080 pixels Full HD Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions 2201L, 22", 1920 x 1080 pixels, Full HD, 225 cd/m², 1000:1, 5 ms

Long summary description Elo Touch Solutions 2201L POS monitor 22" 1920 x 1080 pixels Full HD Touchscreen:
This is an auto-generated long summary of Elo Touch Solutions 2201L POS monitor 22" 1920 x 1080 pixels Full HD Touchscreen based on the first three specs of the first five spec groups.

Elo Touch Solutions 2201L. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Product color: Black, Mean time between failures (MTBF): 50000 h. AC adapter output voltage: 12 V. Package weight: 27.6 lbs (12.5 kg). Certification: C-Tick, cUL, IC, CCC, CE, VCCI, KCC, e-Standby, NOM, BSMI, UL, FCC, CB, RoHS, China RoHS, WEEE,...

Source Testseek summary Average rating
Reviews
Updated:
2015-12-16 11:39:01
Uk has collected 2 expert reviews for Elo Touch Solutions 2201L POS monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Touchscreen and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
micromart.co.uk
Updated:
2015-12-16 11:39:01
Elo mostly manufacture touch-screens, monitors, and other hardware for use in ePOS systems - but their generic touch-screen monitor, the Elo 2201L, is available at retail and worth looking at.Technically, it seems to compare perfectly well with the compet...
50%
toptenreviews.com
Updated:
2015-12-16 11:39:01
The Elo 2201L is a Tyco Electronics product and is ideal for companies that need a touchscreen monitor for use in retail, offices, kiosks or even small businesses. Unlike many of the other touchscreen monitors we reviewed, the Elo 2201L does not have t...
Good This LCD monitor uses surface acoustic wave touch technology and has a flat glass screen...
Bad Although the monitor is about 26.5 inches diagonally, the screen is only 21.5 inches. Additionally, this LCD touchscreen is rather heavy for its size...
Bottom line The large 22-inch HD screen offers a crisp picture and is sensitive to touch commands. The monitor is missing an HDMI connection and does not come with a stylus. However, even without these features, the Elo 2201L is an effective touchscreen monitor.Elo 2...
0%
Country Distributor
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
México 1 distributor(s)