location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-1010 Handheld electronic labelling machine
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1010 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC :
The short editorial description of Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC

PT-1010 Handheld electronic labelling machine
More>>>
Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC:
The official marketing text of Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC as supplied by the manufacturer

An easy-to-use, hand-held labelling machine for the office or home, that produces a wide variety of professional quality labels made to last.

Organising your world has never been easier and with the new wider screen and time & date function the PT-1010 labeller is deal for organising:
-CDS & STATIONERY
-CLOTHING
-COMPUTER EQUIPMENT
-FILES & FOLDERS
-PHOTO ALBUMS
-TOOLS

Features:
-9 print styles
-5 print sizes
-5 border/frame styles
-ABCD keyboard
-Large 12 character x 1 line LCD screen
-Built-in tape cutter
-3.5mm 6mm, 9mm & 12mm wide tapes available
-Three year back to base warranty (upon registration)

Short summary description Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC:
This short summary of the Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-1010 Handheld electronic labelling machine, ABC, Direct thermal, 10 mm/sec

Long summary description Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC:
This is an auto-generated long summary of Brother PT-1010 Handheld electronic labelling machine label printer Direct thermal 10 mm/sec ABC based on the first three specs of the first five spec groups.

Brother PT-1010 Handheld electronic labelling machine. Keyboard layout: ABC. Print technology: Direct thermal, Print speed: 10 mm/sec

Printing
Print technology *
Direct thermal
Print speed *
10 mm/sec
Performance
Tape cutting
Manual
Number of styles
9
Performance
Number of printing lines (max)
2
Design
Keyboard layout
ABC
Other features
Tape size
0.138" (3.5 mm)
Memory capacity
300 characters
Print sizes included
5
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)