location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adaptec SCSI Card 29320LPE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3270-L201 show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 14:36:15
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter :
The short editorial description of Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter

Adaptec SCSI Card 29320LPE
More>>>
Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter:
The official marketing text of Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter as supplied by the manufacturer

Reliable PCIe connectivity for SCSI tape drives and SCSI hard drives

The Adaptec SCSI Card 29320LPE delivers the industry’s first Ultra320 SCSI tape connectivity for PCIe servers with the reliability and stability of a single-channel I/O interface.

This low-profile card protects existing investments through backward compatibility with existing drivers, disks, and tape drives. And, Adaptec Speedflex™ capability gives you the unique ability to mix SCSI devices without impacting performance.

The Adaptec 29320LPE is an ideal choice for attaching the most powerful SCSI peripherals to PCIe workstations and servers. Like all Adaptec controllers, it’s built with the expertise of more than 25 years of SCSI leadership.

Highlights
-PCIe x1 host connectivity.
-Compatibility with SCSI and tape hard drives.
-Ultra320 SCSI single channel.
-Top performance with Adaptec Speedflex.
-Supports up to 15 SCSI bus IDs.
-Automatic termination.
-Up to 12 meter cable lengths.
-Low profile.
-RoHS compliant.
-Complete List of Supported Operating Systems.

Short summary description Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter:
This short summary of the Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Adaptec SCSI Card 29320LPE, PCIe, FCC, UL, C-tick, CE, VCCI, 0 - 55 °C, 2.56" (65 mm), 6.61" (168 mm), Wired

Long summary description Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter:
This is an auto-generated long summary of Fujitsu Adaptec SCSI Card 29320LPE interface cards/adapter based on the first three specs of the first five spec groups.

Fujitsu Adaptec SCSI Card 29320LPE. Host interface: PCIe. Certification: FCC, UL, C-tick, CE, VCCI. Width: 2.56" (65 mm), Depth: 6.61" (168 mm). Connectivity technology: Wired, Compatible operating systems: Microsoft Windows, SuSE Linux, Red Hat Linux, Novell NetWare, SCO OpenServer, SCO UnixWare, Sun..., Power requirements: 3.3V/12V

Ports & interfaces
Host interface *
PCIe
Design
Certification
FCC, UL, C-tick, CE, VCCI
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Width
2.56" (65 mm)
Depth
6.61" (168 mm)
Other features
Ports quantity
1
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Microsoft Windows, SuSE Linux, Red Hat Linux, Novell NetWare, SCO OpenServer, SCO UnixWare, Sun Solaris
Power requirements
3.3V/12V
Country Distributor
United Kingdom 1 distributor(s)